Milwaukee Electric Tool Corporation Abrasive Cut-Off Wheel 49-94-1285

Description
1 TYPE T GRADE MASONRY CUT MATERIAL GENERAL PURPOSE APPLICATION 12 INCH DIAMETER 1/8 INCH THICKNESS 1 INCH MOUNTING SIZE 6360 SPEED RATING 1/8 THICKNESS - FRACTIONAL 24 GRIT SIZE NUMBER COARSE GRIT SILICON CARBIDE ABRASIVE MATERIAL C24T STANDARD DESIGNATION PACKAGING QUANTITY 10
Datasheet
Description
1 TYPE T GRADE MASONRY CUT MATERIAL GENERAL PURPOSE APPLICATION 12 INCH DIAMETER 1/8 INCH THICKNESS 1 INCH MOUNTING SIZE 6360 SPEED RATING 1/8 THICKNESS - FRACTIONAL 24 GRIT SIZE NUMBER COARSE GRIT SILICON CARBIDE ABRASIVE MATERIAL C24T STANDARD DESIGNATION PACKAGING QUANTITY 10
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Abrasive Cut-Off Wheel - 49-94-1285 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Abrasive Cut-Off Wheel
49-94-1285
Abrasive Cut-Off Wheel 49-94-1285
1 TYPE T GRADE MASONRY CUT MATERIAL GENERAL PURPOSE APPLICATION 12 INCH DIAMETER 1/8 INCH THICKNESS 1 INCH MOUNTING SIZE 6360 SPEED RATING 1/8 THICKNESS - FRACTIONAL 24 GRIT SIZE NUMBER COARSE GRIT SILICON CARBIDE ABRASIVE MATERIAL C24T STANDARD DESIGNATION PACKAGING QUANTITY 10
  • 1 TYPE
  • T GRADE
  • MASONRY CUT MATERIAL
  • GENERAL PURPOSE APPLICATION
  • 12 INCH DIAMETER
  • 1/8 INCH THICKNESS
  • 1 INCH MOUNTING SIZE
  • 6360 SPEED RATING
  • 1/8 THICKNESS - FRACTIONAL
  • 24 GRIT SIZE NUMBER
  • COARSE GRIT
  • SILICON CARBIDE ABRASIVE MATERIAL
  • C24T STANDARD DESIGNATION
  • PACKAGING QUANTITY 10
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Cutoff Wheels and Abrasive Saw Blades
Product Number 49-94-1285
Product Name Abrasive Cut-Off Wheel
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Gemini® Free Cut - 66243510629 - Norton Abrasives
Specs
Type Aluminum Oxide
Applications & Materials Abraded Metalworking; Automotive; MRO / Construction; Dry; Portable Grinder or Handheld; Cutting-off
Bond Resin or Plastic
View Details
 - 5417245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ceramic; Tungsten Carbide
View Details
Chop Saw Cutting Wheels - CHOPCUT™ Alu - Walter Surface Technologies
Specs
Type Cutoff Wheels or Sectioning Saw Blade
Applications & Materials Abraded Metalworking; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Abrasive Cut-Off Wheel - 49-94-5005 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Aluminum Oxide
Applications & Materials Abraded Metalworking
Thickness 0.045 inch (1.14 mm)
View Details