Milwaukee Electric Tool Corporation Abrasive Cut-Off Wheel 49-94-1485

Description
1 TYPE T GRADE MASONRY CUT MATERIAL GENERAL PURPOSE APPLICATION 14 INCH DIAMETER 1/8 INCH THICKNESS 1 INCH MOUNTING SIZE 5400 SPEED RATING 1/8 THICKNESS - FRACTIONAL 24 GRIT SIZE NUMBER COARSE GRIT SILICON CARBIDE ABRASIVE MATERIAL C24T STANDARD DESIGNATION PACKAGING QUANTITY 10
Datasheet
Description
1 TYPE T GRADE MASONRY CUT MATERIAL GENERAL PURPOSE APPLICATION 14 INCH DIAMETER 1/8 INCH THICKNESS 1 INCH MOUNTING SIZE 5400 SPEED RATING 1/8 THICKNESS - FRACTIONAL 24 GRIT SIZE NUMBER COARSE GRIT SILICON CARBIDE ABRASIVE MATERIAL C24T STANDARD DESIGNATION PACKAGING QUANTITY 10
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Abrasive Cut-Off Wheel - 49-94-1485 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Abrasive Cut-Off Wheel
49-94-1485
Abrasive Cut-Off Wheel 49-94-1485
1 TYPE T GRADE MASONRY CUT MATERIAL GENERAL PURPOSE APPLICATION 14 INCH DIAMETER 1/8 INCH THICKNESS 1 INCH MOUNTING SIZE 5400 SPEED RATING 1/8 THICKNESS - FRACTIONAL 24 GRIT SIZE NUMBER COARSE GRIT SILICON CARBIDE ABRASIVE MATERIAL C24T STANDARD DESIGNATION PACKAGING QUANTITY 10
  • 1 TYPE
  • T GRADE
  • MASONRY CUT MATERIAL
  • GENERAL PURPOSE APPLICATION
  • 14 INCH DIAMETER
  • 1/8 INCH THICKNESS
  • 1 INCH MOUNTING SIZE
  • 5400 SPEED RATING
  • 1/8 THICKNESS - FRACTIONAL
  • 24 GRIT SIZE NUMBER
  • COARSE GRIT
  • SILICON CARBIDE ABRASIVE MATERIAL
  • C24T STANDARD DESIGNATION
  • PACKAGING QUANTITY 10
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Cutoff Wheels and Abrasive Saw Blades
Product Number 49-94-1485
Product Name Abrasive Cut-Off Wheel
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

 - 5417245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ceramic; Tungsten Carbide
View Details
Norton Gemini A Type 01/41 Small Diameter Cut-Off Wheel - 66243510649 - Norton Abrasives
Specs
Type Aluminum Oxide
Applications & Materials Abraded Dry
Mounting Bore or Center Mount
View Details
Abrasive Cut-off Wheels For Metallographic Sectioning -  - Precision Surfacing Solutions
Specs
Type Aluminum Oxide; Silicon Carbide
Thickness 0.025 to 0.125 inch (0.6350 to 3.17 mm)
Outer / OD 4.00 to 20.00 inch (102 to 508 mm)
View Details
6
Specs
Type INOX
Applications & Materials Abraded Cutting
Bond Metal
View Details
2 suppliers