Milwaukee Electric Tool Corporation Hole Saw 49-59-2050

Description
BLACK OXIDE FINISH STEEL CUT MATERIAL HSS BLADE MATERIAL 1/2 INCH DIAMETER DOUBLE BEVELED TEETH TYPE 2 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL 3/4 INCH ARBOR SHANK SIZE WELDON[R] BRAND
Datasheet
Description
BLACK OXIDE FINISH STEEL CUT MATERIAL HSS BLADE MATERIAL 1/2 INCH DIAMETER DOUBLE BEVELED TEETH TYPE 2 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL 3/4 INCH ARBOR SHANK SIZE WELDON[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw 49-59-2050
BLACK OXIDE FINISH STEEL CUT MATERIAL HSS BLADE MATERIAL 1/2 INCH DIAMETER DOUBLE BEVELED TEETH TYPE 2 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL 3/4 INCH ARBOR SHANK SIZE WELDON[R] BRAND
  • BLACK OXIDE FINISH
  • STEEL CUT MATERIAL
  • HSS BLADE MATERIAL
  • 1/2 INCH DIAMETER
  • DOUBLE BEVELED TEETH TYPE
  • 2 INCH CUTTING DEPTH
  • NO SUPPLIED WITH PILOT DRILL
  • 3/4 INCH ARBOR SHANK SIZE
  • WELDON[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 49-59-2050
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216173 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.890 inch (48.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Bi-Metal, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Right-Hand Cobalt Micro-Drill - MD-042 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
Hole Saw - 49-59-0812 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Drill Type Hole Saw
Cutting Application Steel
View Details