Milwaukee Electric Tool Corporation Hole Saw 49-56-9005

Description
CONSTANT PITCH TYPE WOOD CUT MATERIAL 2-1/4 INCH DIAMETER 2-1/4 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR 18 NUMBER OF TEETH PER INCH BIG HAWG[R] BRAND THREAD SIZE 5/8 INCH TEETH MATERIAL HARDENED STEEL
Datasheet
Description
CONSTANT PITCH TYPE WOOD CUT MATERIAL 2-1/4 INCH DIAMETER 2-1/4 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR 18 NUMBER OF TEETH PER INCH BIG HAWG[R] BRAND THREAD SIZE 5/8 INCH TEETH MATERIAL HARDENED STEEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw 49-56-9005
CONSTANT PITCH TYPE WOOD CUT MATERIAL 2-1/4 INCH DIAMETER 2-1/4 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR 18 NUMBER OF TEETH PER INCH BIG HAWG[R] BRAND THREAD SIZE 5/8 INCH TEETH MATERIAL HARDENED STEEL
  • CONSTANT PITCH TYPE
  • WOOD CUT MATERIAL
  • 2-1/4 INCH DIAMETER
  • 2-1/4 INCH CUTTING DEPTH
  • NO SUPPLIED WITH PILOT DRILL
  • NO SUPPLIED WITH ARBOR
  • 18 NUMBER OF TEETH PER INCH
  • BIG HAWG[R] BRAND
  • THREAD SIZE 5/8 INCH
  • TEETH MATERIAL HARDENED STEEL
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 49-56-9005
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.232 inch (5.9 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
Left-Hand Cobalt Micro-Drill - LHMD-132 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
Drill Bit - 48-89-2712 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Diameter 0.094 inch (2.4 mm)
View Details