Milwaukee Electric Tool Corporation Drill Bit 48-89-2712

Description
JOBBERS LENGTH TYPE BLACK OXIDE COATED FINISH 2-1/4 INCH OVERALL LENGTH 1-1/4 INCH FLUTE LENGTH 3-FLAT SECURE GRIP, ROUND SHANK TYPE SPLIT POINT CONSTRUCTION 3 FLUTE(S) PARABOLIC FLUTE TYPE 3/32 INCH DRILL SIZE THUNDERBOLT[R] BRAND APPLICATION METAL/WOOD/PLASTIC POINT ANGLE (DEG) 135
Datasheet
Description
JOBBERS LENGTH TYPE BLACK OXIDE COATED FINISH 2-1/4 INCH OVERALL LENGTH 1-1/4 INCH FLUTE LENGTH 3-FLAT SECURE GRIP, ROUND SHANK TYPE SPLIT POINT CONSTRUCTION 3 FLUTE(S) PARABOLIC FLUTE TYPE 3/32 INCH DRILL SIZE THUNDERBOLT[R] BRAND APPLICATION METAL/WOOD/PLASTIC POINT ANGLE (DEG) 135
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit 48-89-2712
JOBBERS LENGTH TYPE BLACK OXIDE COATED FINISH 2-1/4 INCH OVERALL LENGTH 1-1/4 INCH FLUTE LENGTH 3-FLAT SECURE GRIP, ROUND SHANK TYPE SPLIT POINT CONSTRUCTION 3 FLUTE(S) PARABOLIC FLUTE TYPE 3/32 INCH DRILL SIZE THUNDERBOLT[R] BRAND APPLICATION METAL/WOOD/PLASTIC POINT ANGLE (DEG) 135
  • JOBBERS LENGTH TYPE
  • BLACK OXIDE COATED FINISH
  • 2-1/4 INCH OVERALL LENGTH
  • 1-1/4 INCH FLUTE LENGTH
  • 3-FLAT SECURE GRIP, ROUND SHANK TYPE
  • SPLIT POINT CONSTRUCTION
  • 3 FLUTE(S)
  • PARABOLIC FLUTE TYPE
  • 3/32 INCH DRILL SIZE
  • THUNDERBOLT[R] BRAND
  • APPLICATION METAL/WOOD/PLASTIC
  • POINT ANGLE (DEG) 135
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-89-2712
Product Name Drill Bit
Product Drill
Units Fractional
Diameter 0.094 inch (2.4 mm)
Cutting Length 1.25 inch (32 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1239929 - RS Components, Ltd.
Specs
Diameter 1.260 inch (32.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Carbide
View Details
Masonry Bit - 48-20-4053 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB102UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details