Milwaukee Electric Tool Corporation Hole Saw 49-56-0417

Description
CONSTANT PITCH TYPE ABRASIVE CUT MATERIAL CARBIDE GRIT BLADE MATERIAL 1-1/8 INCH DIAMETER 750 RPM SPEED RATING NO SUPPLIED WITH PILOT DRILL STRAIGHT ARBOR SHANK TYPE THREAD SIZE 1/2 INCH-20 TPI
Description
CONSTANT PITCH TYPE ABRASIVE CUT MATERIAL CARBIDE GRIT BLADE MATERIAL 1-1/8 INCH DIAMETER 750 RPM SPEED RATING NO SUPPLIED WITH PILOT DRILL STRAIGHT ARBOR SHANK TYPE THREAD SIZE 1/2 INCH-20 TPI

Suppliers

Company
Product
Description
Supplier Links
Hole Saw 49-56-0417
CONSTANT PITCH TYPE ABRASIVE CUT MATERIAL CARBIDE GRIT BLADE MATERIAL 1-1/8 INCH DIAMETER 750 RPM SPEED RATING NO SUPPLIED WITH PILOT DRILL STRAIGHT ARBOR SHANK TYPE THREAD SIZE 1/2 INCH-20 TPI
  • CONSTANT PITCH TYPE
  • ABRASIVE CUT MATERIAL
  • CARBIDE GRIT BLADE MATERIAL
  • 1-1/8 INCH DIAMETER
  • 750 RPM SPEED RATING
  • NO SUPPLIED WITH PILOT DRILL
  • STRAIGHT ARBOR SHANK TYPE
  • THREAD SIZE 1/2 INCH-20 TPI
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 49-56-0417
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 215940 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.047 inch (52.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Carbide Tipped, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
#36 Carbide Jobber Drill with Composite Tip - 220-1065 #36 comp tip - Superior Tool Service, Inc.
Specs
Product Drill
Units Wire Gauge
Drill Type Twist; Jobber
View Details
Auger Drill Bit - 71PT-11/16 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Diameter 0.688 inch (17.5 mm)
Shank Hex
View Details