Milwaukee Electric Tool Corporation Hole Saw 49-56-0213

Description
VARIABLE PITCH TYPE FIBERGLASS CUT MATERIAL BI-METAL BLADE MATERIAL 4 INCH DIAMETER HEAT TREATED PROCESS 85 RPM (MILD STEEL), 40 RPM (STAINLESS STEEL), 55 RPM (CAST IRON), 130 RPM (ALUMINUM) SPEED RATING 1-5/8 INCH CUTTING DEPTH HOLE DOZER[TM] BRAND
Datasheet
Description
VARIABLE PITCH TYPE FIBERGLASS CUT MATERIAL BI-METAL BLADE MATERIAL 4 INCH DIAMETER HEAT TREATED PROCESS 85 RPM (MILD STEEL), 40 RPM (STAINLESS STEEL), 55 RPM (CAST IRON), 130 RPM (ALUMINUM) SPEED RATING 1-5/8 INCH CUTTING DEPTH HOLE DOZER[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw 49-56-0213
VARIABLE PITCH TYPE FIBERGLASS CUT MATERIAL BI-METAL BLADE MATERIAL 4 INCH DIAMETER HEAT TREATED PROCESS 85 RPM (MILD STEEL), 40 RPM (STAINLESS STEEL), 55 RPM (CAST IRON), 130 RPM (ALUMINUM) SPEED RATING 1-5/8 INCH CUTTING DEPTH HOLE DOZER[TM] BRAND
  • VARIABLE PITCH TYPE
  • FIBERGLASS CUT MATERIAL
  • BI-METAL BLADE MATERIAL
  • 4 INCH DIAMETER
  • HEAT TREATED PROCESS
  • 85 RPM (MILD STEEL), 40 RPM (STAINLESS STEEL), 55 RPM (CAST IRON), 130 RPM (ALUMINUM) SPEED RATING
  • 1-5/8 INCH CUTTING DEPTH
  • HOLE DOZER[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 49-56-0213
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
Drill Bits - 213310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.047 inch (1.2 mm)
OAL 1.50 inch (38 mm)
Material High Speed Steel; Hss
View Details
Auger Drill Bit - 48-13-6250 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Drill Type Auger Drill Bit
View Details
Drill Bit - 010318 - Sandvik AB
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details