Milwaukee Electric Tool Corporation Hole Saw 49-56-0158

Description
VARIABLE PITCH TYPE FIBERGLASS CUT MATERIAL BI-METAL BLADE MATERIAL 2-5/8 INCH DIAMETER HEAT TREATED PROCESS 130 RPM (MILD STEEL), 65 RPM (STAINLESS STEEL), 85 RPM (CAST IRON), 195 RPM (ALUMINUM) SPEED RATING 1-5/8 INCH CUTTING DEPTH HOLE DOZER[TM] BRAND
Datasheet
Description
VARIABLE PITCH TYPE FIBERGLASS CUT MATERIAL BI-METAL BLADE MATERIAL 2-5/8 INCH DIAMETER HEAT TREATED PROCESS 130 RPM (MILD STEEL), 65 RPM (STAINLESS STEEL), 85 RPM (CAST IRON), 195 RPM (ALUMINUM) SPEED RATING 1-5/8 INCH CUTTING DEPTH HOLE DOZER[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw 49-56-0158
VARIABLE PITCH TYPE FIBERGLASS CUT MATERIAL BI-METAL BLADE MATERIAL 2-5/8 INCH DIAMETER HEAT TREATED PROCESS 130 RPM (MILD STEEL), 65 RPM (STAINLESS STEEL), 85 RPM (CAST IRON), 195 RPM (ALUMINUM) SPEED RATING 1-5/8 INCH CUTTING DEPTH HOLE DOZER[TM] BRAND
  • VARIABLE PITCH TYPE
  • FIBERGLASS CUT MATERIAL
  • BI-METAL BLADE MATERIAL
  • 2-5/8 INCH DIAMETER
  • HEAT TREATED PROCESS
  • 130 RPM (MILD STEEL), 65 RPM (STAINLESS STEEL), 85 RPM (CAST IRON), 195 RPM (ALUMINUM) SPEED RATING
  • 1-5/8 INCH CUTTING DEPTH
  • HOLE DOZER[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 49-56-0158
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw Arbor For Hole Saws 9/16 - 1-3/16
Specs
Drill Type Core Drill
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
View Details
Magnetic Drill Bits - 1238483 - RS Components, Ltd.
Specs
Diameter 0.709 inch (18.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hole Saw - 49-56-0213 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Drill Type Hole Saw
Cutting Application Plastic
View Details
Drill Bit - 010034 - Sandvik AB
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details