Milwaukee Electric Tool Corporation Hole Saw 49-56-0032

Description
VARIABLE PITCH TYPE FIBERGLASS CUT MATERIAL BI-METAL BLADE MATERIAL 7/8 INCH DIAMETER HEAT TREATED PROCESS 390 RPM (MILD STEEL), 195 RPM (STAINLESS STEEL), 260 RPM (CAST IRON), 585 RPM (ALUMINUM) SPEED RATING 1-5/8 INCH CUTTING DEPTH HOLE DOZER[TM] BRAND
Datasheet
Description
VARIABLE PITCH TYPE FIBERGLASS CUT MATERIAL BI-METAL BLADE MATERIAL 7/8 INCH DIAMETER HEAT TREATED PROCESS 390 RPM (MILD STEEL), 195 RPM (STAINLESS STEEL), 260 RPM (CAST IRON), 585 RPM (ALUMINUM) SPEED RATING 1-5/8 INCH CUTTING DEPTH HOLE DOZER[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw 49-56-0032
VARIABLE PITCH TYPE FIBERGLASS CUT MATERIAL BI-METAL BLADE MATERIAL 7/8 INCH DIAMETER HEAT TREATED PROCESS 390 RPM (MILD STEEL), 195 RPM (STAINLESS STEEL), 260 RPM (CAST IRON), 585 RPM (ALUMINUM) SPEED RATING 1-5/8 INCH CUTTING DEPTH HOLE DOZER[TM] BRAND
  • VARIABLE PITCH TYPE
  • FIBERGLASS CUT MATERIAL
  • BI-METAL BLADE MATERIAL
  • 7/8 INCH DIAMETER
  • HEAT TREATED PROCESS
  • 390 RPM (MILD STEEL), 195 RPM (STAINLESS STEEL), 260 RPM (CAST IRON), 585 RPM (ALUMINUM) SPEED RATING
  • 1-5/8 INCH CUTTING DEPTH
  • HOLE DOZER[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 49-56-0032
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.217 inch (5.5 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
#25 Carbide Jobber Drill with Composite Tip - 220-1495 #25 comp tip - Superior Tool Service, Inc.
Specs
Product Drill
Units Wire Gauge
Drill Type Twist; Jobber
View Details
Hole Saw - 625-2-1/2 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Hole Saw
Cutting Application Aluminum; Bronze/Brass; Steel; Ferrous Metal, Non-Ferrous Metal
View Details