Milwaukee Electric Tool Corporation Drill Bit 48-89-2842

Description
JOBBERS LENGTH TYPE BLACK OXIDE FINISH 5-1/4 INCH OVERALL LENGTH 3-7/8 INCH FLUTE LENGTH 3-FLAT SHANK TYPE 3/8 INCH SHANK SIZE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 13/32 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND APPLICATION METAL, WOOD, PLASTIC
Description
JOBBERS LENGTH TYPE BLACK OXIDE FINISH 5-1/4 INCH OVERALL LENGTH 3-7/8 INCH FLUTE LENGTH 3-FLAT SHANK TYPE 3/8 INCH SHANK SIZE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 13/32 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND APPLICATION METAL, WOOD, PLASTIC

Suppliers

Company
Product
Description
Supplier Links
Drill Bit 48-89-2842
JOBBERS LENGTH TYPE BLACK OXIDE FINISH 5-1/4 INCH OVERALL LENGTH 3-7/8 INCH FLUTE LENGTH 3-FLAT SHANK TYPE 3/8 INCH SHANK SIZE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 13/32 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND APPLICATION METAL, WOOD, PLASTIC
  • JOBBERS LENGTH TYPE
  • BLACK OXIDE FINISH
  • 5-1/4 INCH OVERALL LENGTH
  • 3-7/8 INCH FLUTE LENGTH
  • 3-FLAT SHANK TYPE
  • 3/8 INCH SHANK SIZE
  • SPLIT POINT CONSTRUCTION
  • PARABOLIC FLUTE TYPE
  • 13/32 INCH DRILL SIZE
  • 135 DEG POINT ANGLE
  • THUNDERBOLT[R] BRAND
  • APPLICATION METAL, WOOD, PLASTIC
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-89-2842
Product Name Drill Bit
Product Drill
Units Fractional
Diameter 0.406 inch (10.3 mm)
Cutting Length 3.88 inch (98 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232507 - RS Components, Ltd.
Specs
Units Metric
Designation 36mm
Diameter 0.236 to 1.417 inch (6.0 to 36.0 mm)
View Details
Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Masonry Bit - 48-20-7097 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details