Milwaukee Electric Tool Corporation Drill Bit 48-89-2215

Description
TITANIUM FINISH 4-1/4 INCH OVERALL LENGTH 2-15/16 INCH FLUTE LENGTH 3-FLAT SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 9/32 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND
Description
TITANIUM FINISH 4-1/4 INCH OVERALL LENGTH 2-15/16 INCH FLUTE LENGTH 3-FLAT SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 9/32 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND

Suppliers

Company
Product
Description
Supplier Links
Drill Bit 48-89-2215
TITANIUM FINISH 4-1/4 INCH OVERALL LENGTH 2-15/16 INCH FLUTE LENGTH 3-FLAT SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 9/32 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND
  • TITANIUM FINISH
  • 4-1/4 INCH OVERALL LENGTH
  • 2-15/16 INCH FLUTE LENGTH
  • 3-FLAT SHANK TYPE
  • SPLIT POINT CONSTRUCTION
  • PARABOLIC FLUTE TYPE
  • 9/32 INCH DRILL SIZE
  • 135 DEG POINT ANGLE
  • THUNDERBOLT[R] BRAND
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-89-2215
Product Name Drill Bit
Product Drill
Units Fractional
Diameter 0.281 inch (7.1 mm)
Cutting Length 2.94 inch (75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232585 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.787 to 1.181 inch (20.0 to 30.0 mm)
View Details
Hole Saw, Carbide Tipped, 5 7/8
Specs
Drill Type Core Drill
Diameter 5.875 inch (149.2 mm)
Material Carbide
View Details
Forstner Bit - 48-13-0048 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Drill Type Forstner
Shank Hex
View Details
Unibroach® High-Speed Steel (HSS) Cutter -  - CS UNITEC
Specs
Product Drill Set
Units Fractional; Metric (optional feature)
Drill Type Core Drill
View Details