48-89-2803 -- DRILL BIT SET
Milwaukee Electric Tool Corporation
Drill Bit Set
48-89-2803
Description
BLACK OXIDE COATED FINISH
1/16 INCH MIN. DRILL SIZE
3/8 INCH MAX. DRILL SIZE
3-FLAT SECURE GRIP, REDUCED SHANK TYPE
SPLIT POINT CONSTRUCTION
PARABOLIC, DUAL FLUTE TYPE
15 DRILL(S)
1/16 INCH, 5/64 INCH, 3/32 INCH, 7/64 INCH, 1/8 INCH, 9/64 INCH, 5/32 INCH, 11/64 INCH, 3/16 INCH, 13/64 INCH, 7/32 INCH, 1/4 INCH, 9/32 INCH, 5/16 INCH, 3/8 INCH DRILL SIZES
THUNDERBOLT[R] BRAND
APPLICATION METAL/WOOD/PLASTIC
POINT ANGLE (DEG) 135
-
Milwaukee Electric Tool Corporation
Datasheet
Description
BLACK OXIDE COATED FINISH
1/16 INCH MIN. DRILL SIZE
3/8 INCH MAX. DRILL SIZE
3-FLAT SECURE GRIP, REDUCED SHANK TYPE
SPLIT POINT CONSTRUCTION
PARABOLIC, DUAL FLUTE TYPE
15 DRILL(S)
1/16 INCH, 5/64 INCH, 3/32 INCH, 7/64 INCH, 1/8 INCH, 9/64 INCH, 5/32 INCH, 11/64 INCH, 3/16 INCH, 13/64 INCH, 7/32 INCH, 1/4 INCH, 9/32 INCH, 5/16 INCH, 3/8 INCH DRILL SIZES
THUNDERBOLT[R] BRAND
APPLICATION METAL/WOOD/PLASTIC
POINT ANGLE (DEG) 135
Datasheet
Suppliers
BLACK OXIDE COATED FINISH
1/16 INCH MIN. DRILL SIZE
3/8 INCH MAX. DRILL SIZE
3-FLAT SECURE GRIP, REDUCED SHANK TYPE
SPLIT POINT CONSTRUCTION
PARABOLIC, DUAL FLUTE TYPE
15 DRILL(S)
1/16 INCH, 5/64 INCH, 3/32 INCH, 7/64 INCH, 1/8 INCH, 9/64 INCH, 5/32 INCH, 11/64 INCH, 3/16 INCH, 13/64 INCH, 7/32 INCH, 1/4 INCH, 9/32 INCH, 5/16 INCH, 3/8 INCH DRILL SIZES
THUNDERBOLT[R] BRAND
APPLICATION METAL/WOOD/PLASTIC
POINT ANGLE (DEG) 135
- BLACK OXIDE COATED FINISH
- 1/16 INCH MIN. DRILL SIZE
- 3/8 INCH MAX. DRILL SIZE
- 3-FLAT SECURE GRIP, REDUCED SHANK TYPE
- SPLIT POINT CONSTRUCTION
- PARABOLIC, DUAL FLUTE TYPE
- 15 DRILL(S)
- 1/16 INCH, 5/64 INCH, 3/32 INCH, 7/64 INCH, 1/8 INCH, 9/64 INCH, 5/32 INCH, 11/64 INCH, 3/16 INCH, 13/64 INCH, 7/32 INCH, 1/4 INCH, 9/32 INCH, 5/16 INCH, 3/8 INCH DRILL SIZES
- THUNDERBOLT[R] BRAND
- APPLICATION METAL/WOOD/PLASTIC
- POINT ANGLE (DEG) 135
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
48-89-2803 |
|
Product Name
|
Drill Bit Set |
|
Product
|
Drill Set
|
Unlock Full Specs
to access all available technical data
Similar Products
Drill Type
Core Drill
Diameter
5.875 inch (149.2 mm)
Material
Carbide
View Details
Diameter
0.709 inch (18.0 mm)
Material
High Speed Steel; Hss
Flutes / Edges
1
View Details
Product
Drill
Units
Fractional
Drill Type
Twist; Hole Saw
View Details
Product
Drill Set
Units
Fractional
Drill Type
Jobber
View Details