Milwaukee Electric Tool Corporation Drill Bit 48-89-2737

Description
JOBBERS LENGTH TYPE BLACK OXIDE COATED FINISH 5-7/8 INCH OVERALL LENGTH 4-3/8 INCH FLUTE LENGTH 3-FLAT SECURE GRIP, ROUND, REDUCED SHANK TYPE 3/8 INCH SHANK SIZE SPLIT POINT CONSTRUCTION 3 FLUTE(S) PARABOLIC FLUTE TYPE 31/64 INCH DRILL SIZE THUNDERBOLT[R] BRAND APPLICATION METAL/WOOD/PLASTIC POINT ANGLE (DEG) 135
Description
JOBBERS LENGTH TYPE BLACK OXIDE COATED FINISH 5-7/8 INCH OVERALL LENGTH 4-3/8 INCH FLUTE LENGTH 3-FLAT SECURE GRIP, ROUND, REDUCED SHANK TYPE 3/8 INCH SHANK SIZE SPLIT POINT CONSTRUCTION 3 FLUTE(S) PARABOLIC FLUTE TYPE 31/64 INCH DRILL SIZE THUNDERBOLT[R] BRAND APPLICATION METAL/WOOD/PLASTIC POINT ANGLE (DEG) 135

Suppliers

Company
Product
Description
Supplier Links
Drill Bit 48-89-2737
JOBBERS LENGTH TYPE BLACK OXIDE COATED FINISH 5-7/8 INCH OVERALL LENGTH 4-3/8 INCH FLUTE LENGTH 3-FLAT SECURE GRIP, ROUND, REDUCED SHANK TYPE 3/8 INCH SHANK SIZE SPLIT POINT CONSTRUCTION 3 FLUTE(S) PARABOLIC FLUTE TYPE 31/64 INCH DRILL SIZE THUNDERBOLT[R] BRAND APPLICATION METAL/WOOD/PLASTIC POINT ANGLE (DEG) 135
  • JOBBERS LENGTH TYPE
  • BLACK OXIDE COATED FINISH
  • 5-7/8 INCH OVERALL LENGTH
  • 4-3/8 INCH FLUTE LENGTH
  • 3-FLAT SECURE GRIP, ROUND, REDUCED SHANK TYPE
  • 3/8 INCH SHANK SIZE
  • SPLIT POINT CONSTRUCTION
  • 3 FLUTE(S)
  • PARABOLIC FLUTE TYPE
  • 31/64 INCH DRILL SIZE
  • THUNDERBOLT[R] BRAND
  • APPLICATION METAL/WOOD/PLASTIC
  • POINT ANGLE (DEG) 135
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-89-2737
Product Name Drill Bit
Product Drill
Units Fractional
Diameter 0.484 inch (12.3 mm)
Shank Reduced
Cutting Length 4.38 inch (111 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.268 inch (6.8 mm)
OAL 4.33 inch (110 mm)
View Details
Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
Masonry Bit - 48-16-9605 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Drill Type Masonry
Shank 12.000 inch (304.8 mm)
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB127UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details