Milwaukee Electric Tool Corporation Drill Bit 48-89-2306

Description
COBALT FINISH 2.91 INCH OVERALL LENGTH 1-3/4 INCH FLUTE LENGTH 3-FLAT SHANK TYPE PARABOLIC FLUTE TYPE 9/64 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND APPLICATION WOOD, STAINLESS STEEL, METAL, PLASTIC, PVC
Datasheet
Description
COBALT FINISH 2.91 INCH OVERALL LENGTH 1-3/4 INCH FLUTE LENGTH 3-FLAT SHANK TYPE PARABOLIC FLUTE TYPE 9/64 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND APPLICATION WOOD, STAINLESS STEEL, METAL, PLASTIC, PVC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit 48-89-2306
COBALT FINISH 2.91 INCH OVERALL LENGTH 1-3/4 INCH FLUTE LENGTH 3-FLAT SHANK TYPE PARABOLIC FLUTE TYPE 9/64 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND APPLICATION WOOD, STAINLESS STEEL, METAL, PLASTIC, PVC
  • COBALT FINISH
  • 2.91 INCH OVERALL LENGTH
  • 1-3/4 INCH FLUTE LENGTH
  • 3-FLAT SHANK TYPE
  • PARABOLIC FLUTE TYPE
  • 9/64 INCH DRILL SIZE
  • 135 DEG POINT ANGLE
  • THUNDERBOLT[R] BRAND
  • APPLICATION WOOD, STAINLESS STEEL, METAL, PLASTIC, PVC
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-89-2306
Product Name Drill Bit
Product Drill
Units Fractional
Diameter 0.141 inch (3.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 215940 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.047 inch (52.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saws - RHS/RS - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Hole Saw
View Details
29 Piece SAE Cobalt High Speed Steel Drill Bit Set - 92129 - Gray Tools Canada Inc.
Specs
Product Drill Set
Units Fractional
Drill Type Jobber
View Details