Milwaukee Electric Tool Corporation Drill Bit 48-89-2228

Description
TITANIUM FINISH 5-7/8 INCH OVERALL LENGTH 4-3/8 INCH FLUTE LENGTH 3-FLAT SHANK TYPE 3/8 INCH SHANK SIZE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 31/64 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND
Description
TITANIUM FINISH 5-7/8 INCH OVERALL LENGTH 4-3/8 INCH FLUTE LENGTH 3-FLAT SHANK TYPE 3/8 INCH SHANK SIZE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 31/64 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND

Suppliers

Company
Product
Description
Supplier Links
Drill Bit 48-89-2228
TITANIUM FINISH 5-7/8 INCH OVERALL LENGTH 4-3/8 INCH FLUTE LENGTH 3-FLAT SHANK TYPE 3/8 INCH SHANK SIZE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 31/64 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND
  • TITANIUM FINISH
  • 5-7/8 INCH OVERALL LENGTH
  • 4-3/8 INCH FLUTE LENGTH
  • 3-FLAT SHANK TYPE
  • 3/8 INCH SHANK SIZE
  • SPLIT POINT CONSTRUCTION
  • PARABOLIC FLUTE TYPE
  • 31/64 INCH DRILL SIZE
  • 135 DEG POINT ANGLE
  • THUNDERBOLT[R] BRAND
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-89-2228
Product Name Drill Bit
Product Drill
Units Fractional
Diameter 0.484 inch (12.3 mm)
Cutting Length 4.38 inch (111 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
Specialist Drill Bits - 193619 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.157 to 1.181 inch (4.0 to 30.0 mm)
View Details
3/16 Carbide Jobber Drill with Composite Tip - 220-1875 3/16
Specs
Product Drill
Units Fractional
Drill Type Twist; Jobber
View Details
Hole Saws, Carbide- Tipped - Multi Purpose - 714083-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Hole Saw
View Details