Milwaukee Electric Tool Corporation Drill Bit 48-89-2223

Description
TITANIUM FINISH 5-1/4 INCH OVERALL LENGTH 3-7/8 INCH FLUTE LENGTH 3-FLAT SHANK TYPE 3/8 INCH SHANK SIZE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 13/32 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND
Datasheet
Description
TITANIUM FINISH 5-1/4 INCH OVERALL LENGTH 3-7/8 INCH FLUTE LENGTH 3-FLAT SHANK TYPE 3/8 INCH SHANK SIZE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 13/32 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit 48-89-2223
TITANIUM FINISH 5-1/4 INCH OVERALL LENGTH 3-7/8 INCH FLUTE LENGTH 3-FLAT SHANK TYPE 3/8 INCH SHANK SIZE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 13/32 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND
  • TITANIUM FINISH
  • 5-1/4 INCH OVERALL LENGTH
  • 3-7/8 INCH FLUTE LENGTH
  • 3-FLAT SHANK TYPE
  • 3/8 INCH SHANK SIZE
  • SPLIT POINT CONSTRUCTION
  • PARABOLIC FLUTE TYPE
  • 13/32 INCH DRILL SIZE
  • 135 DEG POINT ANGLE
  • THUNDERBOLT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-89-2223
Product Name Drill Bit
Product Drill
Units Fractional
Diameter 0.406 inch (10.3 mm)
Cutting Length 3.88 inch (98 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bit Sets - 212941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill Set
Units Metric
Drill Type Twist
View Details
Drill, Pilot 1/4
Specs
Diameter 0.250 inch (6.3 mm)
View Details
Auger Drill Bit - 48-13-0750 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Drill Type Auger Drill Bit
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB089UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details