Milwaukee Electric Tool Corporation Auger Drill Bit 48-13-0750

Description
SPUR TYPE POLISHED AND COATED FLUTE FINISH 6-1/2 INCH OVERALL LENGTH 4 INCH FLUTE LENGTH 7/16 INCH SHANK SIZE TWIST FLUTE TYPE 3/4 INCH DRILL SIZE USED ON IMPACT WRENCH
Datasheet
Description
SPUR TYPE POLISHED AND COATED FLUTE FINISH 6-1/2 INCH OVERALL LENGTH 4 INCH FLUTE LENGTH 7/16 INCH SHANK SIZE TWIST FLUTE TYPE 3/4 INCH DRILL SIZE USED ON IMPACT WRENCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 48-13-0750 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Auger Drill Bit
48-13-0750
Auger Drill Bit 48-13-0750
SPUR TYPE POLISHED AND COATED FLUTE FINISH 6-1/2 INCH OVERALL LENGTH 4 INCH FLUTE LENGTH 7/16 INCH SHANK SIZE TWIST FLUTE TYPE 3/4 INCH DRILL SIZE USED ON IMPACT WRENCH
  • SPUR TYPE
  • POLISHED AND COATED FLUTE FINISH
  • 6-1/2 INCH OVERALL LENGTH
  • 4 INCH FLUTE LENGTH
  • 7/16 INCH SHANK SIZE
  • TWIST FLUTE TYPE
  • 3/4 INCH DRILL SIZE
  • USED ON IMPACT WRENCH
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-13-0750
Product Name Auger Drill Bit
Product Drill
Units Fractional
Drill Type Auger Drill Bit
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.177 inch (4.5 mm)
OAL 3.15 inch (80 mm)
Material Hsco
View Details
Hole Saw, Bi-Metal, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Masonry Bit - 48-20-7457 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details