Milwaukee Electric Tool Corporation Drill Bit 48-89-2222

Description
TITANIUM FINISH 5-1/8 INCH OVERALL LENGTH 3-3/4 INCH FLUTE LENGTH 3-FLAT SHANK TYPE 3/8 INCH SHANK SIZE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 25/64 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND
Description
TITANIUM FINISH 5-1/8 INCH OVERALL LENGTH 3-3/4 INCH FLUTE LENGTH 3-FLAT SHANK TYPE 3/8 INCH SHANK SIZE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 25/64 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND

Suppliers

Company
Product
Description
Supplier Links
Drill Bit 48-89-2222
TITANIUM FINISH 5-1/8 INCH OVERALL LENGTH 3-3/4 INCH FLUTE LENGTH 3-FLAT SHANK TYPE 3/8 INCH SHANK SIZE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 25/64 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND
  • TITANIUM FINISH
  • 5-1/8 INCH OVERALL LENGTH
  • 3-3/4 INCH FLUTE LENGTH
  • 3-FLAT SHANK TYPE
  • 3/8 INCH SHANK SIZE
  • SPLIT POINT CONSTRUCTION
  • PARABOLIC FLUTE TYPE
  • 25/64 INCH DRILL SIZE
  • 135 DEG POINT ANGLE
  • THUNDERBOLT[R] BRAND
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-89-2222
Product Name Drill Bit
Product Drill
Units Fractional
Diameter 0.391 inch (9.9 mm)
Cutting Length 3.75 inch (95 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.268 inch (6.8 mm)
OAL 4.29 inch (109 mm)
Material Hsco
View Details
Hole Saw, Carbide Tipped, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
Masonry Bit - 48-16-1006 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Drill Type Masonry
Shank 1.000 inch (25.4 mm)
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB045UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details