Milwaukee Electric Tool Corporation Drill Bit Set 48-89-1105

Description
TITANIUM COATED FINISH 1/16 INCH MIN. DRILL SIZE 1/2 INCH MAX. DRILL SIZE 3-FLAT SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 135 DEG POINT ANGLE 20 DRILL(S) (2) 1/16 INCH, (2) 5/64 INCH, (2) 3/32 INCH, (2) 7/64 INCH, (2) 1/8 INCH, 9/64 INCH, 5/32 INCH, 11/64 INCH, 3/16 INCH, 13/64 INCH, 7/32 INCH, 1/4 INCH, 5/16 INCH, 3/8 INCH, 1/2 INCH DRILL SIZES THUNDERBOLT[R] BRAND APPLICATION WOOD, METAL, PVC
Datasheet
Description
TITANIUM COATED FINISH 1/16 INCH MIN. DRILL SIZE 1/2 INCH MAX. DRILL SIZE 3-FLAT SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 135 DEG POINT ANGLE 20 DRILL(S) (2) 1/16 INCH, (2) 5/64 INCH, (2) 3/32 INCH, (2) 7/64 INCH, (2) 1/8 INCH, 9/64 INCH, 5/32 INCH, 11/64 INCH, 3/16 INCH, 13/64 INCH, 7/32 INCH, 1/4 INCH, 5/16 INCH, 3/8 INCH, 1/2 INCH DRILL SIZES THUNDERBOLT[R] BRAND APPLICATION WOOD, METAL, PVC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Set - 48-89-1105 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Drill Bit Set
48-89-1105
Drill Bit Set 48-89-1105
TITANIUM COATED FINISH 1/16 INCH MIN. DRILL SIZE 1/2 INCH MAX. DRILL SIZE 3-FLAT SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 135 DEG POINT ANGLE 20 DRILL(S) (2) 1/16 INCH, (2) 5/64 INCH, (2) 3/32 INCH, (2) 7/64 INCH, (2) 1/8 INCH, 9/64 INCH, 5/32 INCH, 11/64 INCH, 3/16 INCH, 13/64 INCH, 7/32 INCH, 1/4 INCH, 5/16 INCH, 3/8 INCH, 1/2 INCH DRILL SIZES THUNDERBOLT[R] BRAND APPLICATION WOOD, METAL, PVC
  • TITANIUM COATED FINISH
  • 1/16 INCH MIN. DRILL SIZE
  • 1/2 INCH MAX. DRILL SIZE
  • 3-FLAT SHANK TYPE
  • SPLIT POINT CONSTRUCTION
  • PARABOLIC FLUTE TYPE
  • 135 DEG POINT ANGLE
  • 20 DRILL(S)
  • (2) 1/16 INCH, (2) 5/64 INCH, (2) 3/32 INCH, (2) 7/64 INCH, (2) 1/8 INCH, 9/64 INCH, 5/32 INCH, 11/64 INCH, 3/16 INCH, 13/64 INCH, 7/32 INCH, 1/4 INCH, 5/16 INCH, 3/8 INCH, 1/2 INCH DRILL SIZES
  • THUNDERBOLT[R] BRAND
  • APPLICATION WOOD, METAL, PVC
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-89-1105
Product Name Drill Bit Set
Product Drill Set
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232513 - RS Components, Ltd.
Specs
Units Metric
Designation 37mm
Diameter 0.276 to 1.457 inch (7.0 to 37.0 mm)
View Details
Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Carbide
View Details
Drill Bit - 48-89-2771 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Diameter 0.188 inch (4.8 mm)
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB045UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details