48-89-0026 -- DRILL BIT SET
Milwaukee Electric Tool Corporation
Drill Bit Set
48-89-0026
Description
HIGH ALLOY STEEL MATERIAL
TITANIUM COATED FINISH
1/16 INCH MIN. DRILL SIZE
1/2 INCH MAX. DRILL SIZE
3-FLAT SHANK TYPE
SPLIT POINT CONSTRUCTION
PARABOLIC FLUTE TYPE
135 DEG POINT ANGLE
14 DRILL(S)
1/16 INCH, 5/64 INCH, 3/32 INCH, 7/64 INCH, (2) 1/8 INCH, 9/64 INCH, 5/32 INCH, 3/16 INCH, 7/32 INCH, 1/4 INCH, 5/16 INCH, 3/8 INCH, 1/2 INCH DRILL SIZES
THUNDERBOLT[R] BRAND
APPLICATION WOOD, STAINLESS STEEL, METAL, PLASTIC, PVC
-
Milwaukee Electric Tool Corporation
Datasheet
Description
HIGH ALLOY STEEL MATERIAL
TITANIUM COATED FINISH
1/16 INCH MIN. DRILL SIZE
1/2 INCH MAX. DRILL SIZE
3-FLAT SHANK TYPE
SPLIT POINT CONSTRUCTION
PARABOLIC FLUTE TYPE
135 DEG POINT ANGLE
14 DRILL(S)
1/16 INCH, 5/64 INCH, 3/32 INCH, 7/64 INCH, (2) 1/8 INCH, 9/64 INCH, 5/32 INCH, 3/16 INCH, 7/32 INCH, 1/4 INCH, 5/16 INCH, 3/8 INCH, 1/2 INCH DRILL SIZES
THUNDERBOLT[R] BRAND
APPLICATION WOOD, STAINLESS STEEL, METAL, PLASTIC, PVC
Datasheet
Suppliers
HIGH ALLOY STEEL MATERIAL
TITANIUM COATED FINISH
1/16 INCH MIN. DRILL SIZE
1/2 INCH MAX. DRILL SIZE
3-FLAT SHANK TYPE
SPLIT POINT CONSTRUCTION
PARABOLIC FLUTE TYPE
135 DEG POINT ANGLE
14 DRILL(S)
1/16 INCH, 5/64 INCH, 3/32 INCH, 7/64 INCH, (2) 1/8 INCH, 9/64 INCH, 5/32 INCH, 3/16 INCH, 7/32 INCH, 1/4 INCH, 5/16 INCH, 3/8 INCH, 1/2 INCH DRILL SIZES
THUNDERBOLT[R] BRAND
APPLICATION WOOD, STAINLESS STEEL, METAL, PLASTIC, PVC
- HIGH ALLOY STEEL MATERIAL
- TITANIUM COATED FINISH
- 1/16 INCH MIN. DRILL SIZE
- 1/2 INCH MAX. DRILL SIZE
- 3-FLAT SHANK TYPE
- SPLIT POINT CONSTRUCTION
- PARABOLIC FLUTE TYPE
- 135 DEG POINT ANGLE
- 14 DRILL(S)
- 1/16 INCH, 5/64 INCH, 3/32 INCH, 7/64 INCH, (2) 1/8 INCH, 9/64 INCH, 5/32 INCH, 3/16 INCH, 7/32 INCH, 1/4 INCH, 5/16 INCH, 3/8 INCH, 1/2 INCH DRILL SIZES
- THUNDERBOLT[R] BRAND
- APPLICATION WOOD, STAINLESS STEEL, METAL, PLASTIC, PVC
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
48-89-0026 |
|
Product Name
|
Drill Bit Set |
|
Product
|
Drill Set
|
Unlock Full Specs
to access all available technical data
Similar Products
Drill Type
Hole Saw
Diameter
0.866 inch (22.0 mm)
Cutting Length
1.26 inch (32 mm)
View Details
Drill Type
Core Drill
Diameter
0.630 inch (16.0 mm)
Material
Carbide
View Details
Milwaukee Electric Tool Corporation
Product
Drill
Units
Fractional
Drill Type
Masonry
View Details
Product
Drill
Units
Fractional
Drill Type
Core Drill
View Details