Milwaukee Electric Tool Corporation Masonry Bit 48-20-8801

Description
HAMMER TYPE CARBIDE TIPPED MATERIAL 6 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH 3-FLAT SHANK TYPE REINFORCED PROCESS ANSI MATERIAL SPECIFICATION 5/32 INCH DRILL SIZE SECURE-GRIP[TM] BRAND CUT MATERIAL BRICK, BLOCK, SOFTER AGGREGATE CONCRETE
Datasheet
Description
HAMMER TYPE CARBIDE TIPPED MATERIAL 6 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH 3-FLAT SHANK TYPE REINFORCED PROCESS ANSI MATERIAL SPECIFICATION 5/32 INCH DRILL SIZE SECURE-GRIP[TM] BRAND CUT MATERIAL BRICK, BLOCK, SOFTER AGGREGATE CONCRETE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit 48-20-8801
HAMMER TYPE CARBIDE TIPPED MATERIAL 6 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH 3-FLAT SHANK TYPE REINFORCED PROCESS ANSI MATERIAL SPECIFICATION 5/32 INCH DRILL SIZE SECURE-GRIP[TM] BRAND CUT MATERIAL BRICK, BLOCK, SOFTER AGGREGATE CONCRETE
  • HAMMER TYPE
  • CARBIDE TIPPED MATERIAL
  • 6 INCH OVERALL LENGTH
  • 4 INCH DRILLING LENGTH
  • 3-FLAT SHANK TYPE
  • REINFORCED PROCESS
  • ANSI MATERIAL SPECIFICATION
  • 5/32 INCH DRILL SIZE
  • SECURE-GRIP[TM] BRAND
  • CUT MATERIAL BRICK, BLOCK, SOFTER AGGREGATE CONCRETE
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-20-8801
Product Name Masonry Bit
Product Drill
Units Fractional
Drill Type Masonry
Diameter 0.156 inch (4.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216426 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 3.386 inch (86.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Masonry Bit - 48-20-4305 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB152UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details