Milwaukee Electric Tool Corporation Drill Bit Set 48-89-0011

Description
TITANIUM COATED FINISH 1/16 INCH MIN. DRILL SIZE 1/2 INCH MAX. DRILL SIZE 3-FLAT SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 135 DEGREE POINT ANGLE 14 DRILL(S) 1/16 INCH, 5/64 INCH, 3/32 INCH, 7/64 INCH, (2) 1/8 INCH, 9/64 INCH, 5/32 INCH, 3/16 INCH, 7/32 INCH, 1/4 INCH, 5/16 INCH, 3/8 INCH, 1/2 INCH DRILL SIZES THUNDERBOLT[R] BRAND APPLICATION WOOD, METAL, PVC
Datasheet
Description
TITANIUM COATED FINISH 1/16 INCH MIN. DRILL SIZE 1/2 INCH MAX. DRILL SIZE 3-FLAT SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 135 DEGREE POINT ANGLE 14 DRILL(S) 1/16 INCH, 5/64 INCH, 3/32 INCH, 7/64 INCH, (2) 1/8 INCH, 9/64 INCH, 5/32 INCH, 3/16 INCH, 7/32 INCH, 1/4 INCH, 5/16 INCH, 3/8 INCH, 1/2 INCH DRILL SIZES THUNDERBOLT[R] BRAND APPLICATION WOOD, METAL, PVC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Set - 48-89-0011 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Drill Bit Set
48-89-0011
Drill Bit Set 48-89-0011
TITANIUM COATED FINISH 1/16 INCH MIN. DRILL SIZE 1/2 INCH MAX. DRILL SIZE 3-FLAT SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 135 DEGREE POINT ANGLE 14 DRILL(S) 1/16 INCH, 5/64 INCH, 3/32 INCH, 7/64 INCH, (2) 1/8 INCH, 9/64 INCH, 5/32 INCH, 3/16 INCH, 7/32 INCH, 1/4 INCH, 5/16 INCH, 3/8 INCH, 1/2 INCH DRILL SIZES THUNDERBOLT[R] BRAND APPLICATION WOOD, METAL, PVC
  • TITANIUM COATED FINISH
  • 1/16 INCH MIN. DRILL SIZE
  • 1/2 INCH MAX. DRILL SIZE
  • 3-FLAT SHANK TYPE
  • SPLIT POINT CONSTRUCTION
  • PARABOLIC FLUTE TYPE
  • 135 DEGREE POINT ANGLE
  • 14 DRILL(S)
  • 1/16 INCH, 5/64 INCH, 3/32 INCH, 7/64 INCH, (2) 1/8 INCH, 9/64 INCH, 5/32 INCH, 3/16 INCH, 7/32 INCH, 1/4 INCH, 5/16 INCH, 3/8 INCH, 1/2 INCH DRILL SIZES
  • THUNDERBOLT[R] BRAND
  • APPLICATION WOOD, METAL, PVC
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-89-0011
Product Name Drill Bit Set
Product Drill Set
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232490 - RS Components, Ltd.
Specs
Units Metric
Designation 40mm
Diameter 0.236 to 1.575 inch (6.0 to 40.0 mm)
View Details
Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.750 inch (69.8 mm)
Material Bi-Metal
View Details
Drill Bit - 48-89-2733 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Diameter 0.422 inch (10.7 mm)
View Details