Milwaukee Electric Tool Corporation Abrasive Flap Disc 48-80-8202

Description
FLAT TYPE 7/8 INCH SHANK SIZE SURFACE PREPARATION, CLEANING, FINISHING APPLICATION 4 1/2 INCH DIAMETER 13300 SPEED RATING ROUND SHANK MOUNTING TYPE 4 1/2 DIAMETER - FRACTIONAL 80 GRIT SIZE NUMBER FINE GRIT ZIRCONIA ALUMINA ABRASIVE MATERIAL RESIN BOND FIBERGLASS BACKING MATERIAL MILWAUKEE[R] BRAND PACKAGE QUANTITY 5 PER CASE
Datasheet
Description
FLAT TYPE 7/8 INCH SHANK SIZE SURFACE PREPARATION, CLEANING, FINISHING APPLICATION 4 1/2 INCH DIAMETER 13300 SPEED RATING ROUND SHANK MOUNTING TYPE 4 1/2 DIAMETER - FRACTIONAL 80 GRIT SIZE NUMBER FINE GRIT ZIRCONIA ALUMINA ABRASIVE MATERIAL RESIN BOND FIBERGLASS BACKING MATERIAL MILWAUKEE[R] BRAND PACKAGE QUANTITY 5 PER CASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Abrasive Flap Disc - 48-80-8202 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Abrasive Flap Disc
48-80-8202
Abrasive Flap Disc 48-80-8202
FLAT TYPE 7/8 INCH SHANK SIZE SURFACE PREPARATION, CLEANING, FINISHING APPLICATION 4 1/2 INCH DIAMETER 13300 SPEED RATING ROUND SHANK MOUNTING TYPE 4 1/2 DIAMETER - FRACTIONAL 80 GRIT SIZE NUMBER FINE GRIT ZIRCONIA ALUMINA ABRASIVE MATERIAL RESIN BOND FIBERGLASS BACKING MATERIAL MILWAUKEE[R] BRAND PACKAGE QUANTITY 5 PER CASE
  • FLAT TYPE
  • 7/8 INCH SHANK SIZE
  • SURFACE PREPARATION, CLEANING, FINISHING APPLICATION
  • 4 1/2 INCH DIAMETER
  • 13300 SPEED RATING
  • ROUND SHANK MOUNTING TYPE
  • 4 1/2 DIAMETER - FRACTIONAL
  • 80 GRIT SIZE NUMBER
  • FINE GRIT
  • ZIRCONIA ALUMINA ABRASIVE MATERIAL
  • RESIN BOND
  • FIBERGLASS BACKING MATERIAL
  • MILWAUKEE[R] BRAND
  • PACKAGE QUANTITY 5 PER CASE
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Abrasive Discs
Product Number 48-80-8202
Product Name Abrasive Flap Disc
Disc / Backing Type Fibre
Applications & Materials Abraded Cleaning and Surface Prep; Finishing and Deburring
Mounting Round Shank
Outer / OD 4.50 inch (114 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Red Heat Flap Disc Type 29 - 63642504331 - Norton Abrasives
Specs
Disc / Backing Type Cloth; Plastic
Applications & Materials Abraded Blending & Intermediate Cutting; Cleaning and Surface Prep; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Abrasive Discs - 2794920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 7.09 inch (180 mm)
Bore / Shank 0.875 inch (22.23 mm)
Type Zirconium Carbide
View Details
Abrasive Disc - 48-80-0822 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Disc / Backing Type Fibre
Applications & Materials Abraded Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Outer / OD 7.00 inch (178 mm)
View Details
EB Diamond Disc - EB4007880 - CS UNITEC
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Metalworking
Mounting Handheld
Outer / OD 4.00 inch (102 mm)
View Details