Milwaukee Electric Tool Corporation Abrasive Flap Disc 48-80-8111

Description
FLAT TYPE 5/8 INCH-11 TPI SHANK SIZE SURFACE PREPARATION, CLEANING, FINISHING APPLICATION 4-1/2 INCH DIAMETER 13300 RPM SPEED RATING ROUND SHANK MOUNTING TYPE 60 GRIT SIZE NUMBER MEDIUM GRIT ZIRCONIA ALUMINA ABRASIVE MATERIAL RESIN BOND FIBERGLASS BACKING MATERIAL
Datasheet
Description
FLAT TYPE 5/8 INCH-11 TPI SHANK SIZE SURFACE PREPARATION, CLEANING, FINISHING APPLICATION 4-1/2 INCH DIAMETER 13300 RPM SPEED RATING ROUND SHANK MOUNTING TYPE 60 GRIT SIZE NUMBER MEDIUM GRIT ZIRCONIA ALUMINA ABRASIVE MATERIAL RESIN BOND FIBERGLASS BACKING MATERIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Abrasive Flap Disc - 48-80-8111 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Abrasive Flap Disc
48-80-8111
Abrasive Flap Disc 48-80-8111
FLAT TYPE 5/8 INCH-11 TPI SHANK SIZE SURFACE PREPARATION, CLEANING, FINISHING APPLICATION 4-1/2 INCH DIAMETER 13300 RPM SPEED RATING ROUND SHANK MOUNTING TYPE 60 GRIT SIZE NUMBER MEDIUM GRIT ZIRCONIA ALUMINA ABRASIVE MATERIAL RESIN BOND FIBERGLASS BACKING MATERIAL
  • FLAT TYPE
  • 5/8 INCH-11 TPI SHANK SIZE
  • SURFACE PREPARATION, CLEANING, FINISHING APPLICATION
  • 4-1/2 INCH DIAMETER
  • 13300 RPM SPEED RATING
  • ROUND SHANK MOUNTING TYPE
  • 60 GRIT SIZE NUMBER
  • MEDIUM GRIT
  • ZIRCONIA ALUMINA ABRASIVE MATERIAL
  • RESIN BOND
  • FIBERGLASS BACKING MATERIAL
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Abrasive Discs
Product Number 48-80-8111
Product Name Abrasive Flap Disc
Disc / Backing Type Fibre
Applications & Materials Abraded Cleaning and Surface Prep; Finishing and Deburring
Mounting Round Shank
Outer / OD 4.50 inch (114 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1883434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminium oxide
Grit Size 180 # or Microns
View Details
Norton SG Blaze R980 PSA Cloth Discs - 66254416174 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Blending & Intermediate Cutting; Cleaning and Surface Prep; Dry Grinding or Sanding; Metalworking; MRO / Welding; Hard-to-grind steels, alloys
Mounting PSA or Adhesive
View Details
Abrasive Flap Disc - 48-80-8001 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Disc / Backing Type Fibre
Applications & Materials Abraded Cleaning and Surface Prep; Finishing and Deburring
Mounting Round Shank
View Details
Cleaning and Sanding FX™ Wheels -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Metalworking
Outer / OD 4.00 to 6.00 inch (102 to 152 mm)
View Details