Milwaukee Electric Tool Corporation Abrasive Flap Disc 48-80-8201

Description
FLAT TYPE 7/8 INCH SHANK SIZE SURFACE PREPARATION, CLEANING, FINISHING APPLICATION 4 1/2 INCH DIAMETER 13300 SPEED RATING ROUND SHANK MOUNTING TYPE 4 1/2 DIAMETER - FRACTIONAL 60 GRIT SIZE NUMBER MEDIUM GRIT ZIRCONIA ALUMINA ABRASIVE MATERIAL RESIN BOND FIBERGLASS BACKING MATERIAL MILWAUKEE[R] BRAND PACKAGE QUANTITY 5 PER CASE
Datasheet
Description
FLAT TYPE 7/8 INCH SHANK SIZE SURFACE PREPARATION, CLEANING, FINISHING APPLICATION 4 1/2 INCH DIAMETER 13300 SPEED RATING ROUND SHANK MOUNTING TYPE 4 1/2 DIAMETER - FRACTIONAL 60 GRIT SIZE NUMBER MEDIUM GRIT ZIRCONIA ALUMINA ABRASIVE MATERIAL RESIN BOND FIBERGLASS BACKING MATERIAL MILWAUKEE[R] BRAND PACKAGE QUANTITY 5 PER CASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Abrasive Flap Disc - 48-80-8201 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Abrasive Flap Disc
48-80-8201
Abrasive Flap Disc 48-80-8201
FLAT TYPE 7/8 INCH SHANK SIZE SURFACE PREPARATION, CLEANING, FINISHING APPLICATION 4 1/2 INCH DIAMETER 13300 SPEED RATING ROUND SHANK MOUNTING TYPE 4 1/2 DIAMETER - FRACTIONAL 60 GRIT SIZE NUMBER MEDIUM GRIT ZIRCONIA ALUMINA ABRASIVE MATERIAL RESIN BOND FIBERGLASS BACKING MATERIAL MILWAUKEE[R] BRAND PACKAGE QUANTITY 5 PER CASE
  • FLAT TYPE
  • 7/8 INCH SHANK SIZE
  • SURFACE PREPARATION, CLEANING, FINISHING APPLICATION
  • 4 1/2 INCH DIAMETER
  • 13300 SPEED RATING
  • ROUND SHANK MOUNTING TYPE
  • 4 1/2 DIAMETER - FRACTIONAL
  • 60 GRIT SIZE NUMBER
  • MEDIUM GRIT
  • ZIRCONIA ALUMINA ABRASIVE MATERIAL
  • RESIN BOND
  • FIBERGLASS BACKING MATERIAL
  • MILWAUKEE[R] BRAND
  • PACKAGE QUANTITY 5 PER CASE
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Abrasive Discs
Product Number 48-80-8201
Product Name Abrasive Flap Disc
Disc / Backing Type Fibre
Applications & Materials Abraded Cleaning and Surface Prep; Finishing and Deburring
Mounting Round Shank
Outer / OD 4.50 inch (114 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Merit Surface Prep Medium Surface Conditioning Disc - 08834166328 - Norton Abrasives
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Blending & Intermediate Cutting; Cleaning and Surface Prep; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting QuickChange
View Details
Abrasive Wheels - 1895740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 1.18 inch (30 mm)
Type Aluminium oxide
Grit Size 60 # or Microns
View Details
Resin Fiber Disc - 742074-A-5 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 5.00 inch (127 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Sanding Discs for Woodworking - EKA500JF - Uneeda Enterprizes, Inc.
Specs
Disc / Backing Type Cloth; J-Flex Cloth
Type Aluminum Oxide
Grit Size 60 to 320 # or Microns
View Details