Uneeda Enterprizes, Inc. Sanding Discs for Metalworking 531J

Description
531J Designed for general grinding. Grain: A/O Backing: J Weight Twill Cloth Bonding: Resin over Resin Coating: Closed Color: Maroon Grit Range: 80 â€" 400
Description
531J Designed for general grinding. Grain: A/O Backing: J Weight Twill Cloth Bonding: Resin over Resin Coating: Closed Color: Maroon Grit Range: 80 â€" 400

Suppliers

Company
Product
Description
Supplier Links
Sanding Discs for Metalworking - 531J - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Sanding Discs for Metalworking
531J
Sanding Discs for Metalworking 531J
531J Designed for general grinding. Grain: A/O Backing: J Weight Twill Cloth Bonding: Resin over Resin Coating: Closed Color: Maroon Grit Range: 80 â€" 400

531J Designed for general grinding.
Grain: A/O
Backing: J Weight Twill Cloth
Bonding: Resin over Resin
Coating: Closed
Color: Maroon
Grit Range: 80 â€" 400

Supplier's Site

Technical Specifications

  Uneeda Enterprizes, Inc.
Product Category Abrasive Discs
Product Number 531J
Product Name Sanding Discs for Metalworking
Disc / Backing Type Cloth; J Weight Twill Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Wheels - 1753257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 1.97 inch (50 mm)
Bore / Shank 0.394 inch (10 mm)
View Details
Norton BlueFire R884 Flap Disc Type 29 - 66254461192 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Abrasive Discs - 1887140 - RS Components, Ltd.
Specs
Outer / OD 11.81 inch (300 mm)
Type Aluminium oxide
Grit Size 80 # or Microns
View Details
Sanding Discs for Metalworking - PC221 - Uneeda Enterprizes, Inc.
Specs
Disc / Backing Type Cloth; X-Y Weight Polyester Cloth
Type Silicon Carbide
Grit Size 16 to 1000 # or Microns
View Details