48-80-0822 -- ABRASIVE DISC
Milwaukee Electric Tool Corporation
Abrasive Disc
48-80-0822
Description
BLACK COLOR
SANDING, POLISHING APPLICATION
7 INCH DIAMETER
7000 RPM SPEED RATING
36 GRIT SIZE NUMBER
CERAMIC ABRASIVE MATERIAL
FIBER BACKING MATERIAL
-
Milwaukee Electric Tool Corporation
Datasheet
Description
BLACK COLOR
SANDING, POLISHING APPLICATION
7 INCH DIAMETER
7000 RPM SPEED RATING
36 GRIT SIZE NUMBER
CERAMIC ABRASIVE MATERIAL
FIBER BACKING MATERIAL
Datasheet
Suppliers
BLACK COLOR
SANDING, POLISHING APPLICATION
7 INCH DIAMETER
7000 RPM SPEED RATING
36 GRIT SIZE NUMBER
CERAMIC ABRASIVE MATERIAL
FIBER BACKING MATERIAL
- BLACK COLOR
- SANDING, POLISHING APPLICATION
- 7 INCH DIAMETER
- 7000 RPM SPEED RATING
- 36 GRIT SIZE NUMBER
- CERAMIC ABRASIVE MATERIAL
- FIBER BACKING MATERIAL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Abrasive Discs |
|
Product Number
|
48-80-0822 |
|
Product Name
|
Abrasive Disc |
|
Disc / Backing Type
|
Fibre
|
Unlock Full Specs
to access all available technical data
Similar Products
Disc / Backing Type
Cloth
Applications & Materials Abraded
Blending & Intermediate Cutting; Dry Grinding or Sanding; Metalworking; MRO / Welding
Mounting
QuickChange
View Details
Outer / OD
2.00 inch (50.8 mm)
Grit Size
60 # or Microns
View Details
Milwaukee Electric Tool Corporation
Disc / Backing Type
Fibre
Applications & Materials Abraded
Cleaning and Surface Prep; Finishing and Deburring
Mounting
Round Shank
View Details
Applications & Materials Abraded
Blending & Intermediate Cutting; Dry Grinding or Sanding; Metalworking; Woodworking
Mounting
Handheld
Features
Closed
View Details