Milwaukee Electric Tool Corporation Abrasive Flap Disc 48-80-8041

Description
CONICAL TYPE 5/8 INCH-11 TPI SHANK SIZE SURFACE PREPARATION, CLEANING, FINISHING APPLICATION 7 INCH DIAMETER 8600 RPM SPEED RATING ROUND SHANK MOUNTING TYPE 60 GRIT SIZE NUMBER MEDIUM GRIT ZIRCONIA ALUMINA ABRASIVE MATERIAL RESIN BOND FIBERGLASS BACKING MATERIAL
Datasheet
Description
CONICAL TYPE 5/8 INCH-11 TPI SHANK SIZE SURFACE PREPARATION, CLEANING, FINISHING APPLICATION 7 INCH DIAMETER 8600 RPM SPEED RATING ROUND SHANK MOUNTING TYPE 60 GRIT SIZE NUMBER MEDIUM GRIT ZIRCONIA ALUMINA ABRASIVE MATERIAL RESIN BOND FIBERGLASS BACKING MATERIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Abrasive Flap Disc - 48-80-8041 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Abrasive Flap Disc
48-80-8041
Abrasive Flap Disc 48-80-8041
CONICAL TYPE 5/8 INCH-11 TPI SHANK SIZE SURFACE PREPARATION, CLEANING, FINISHING APPLICATION 7 INCH DIAMETER 8600 RPM SPEED RATING ROUND SHANK MOUNTING TYPE 60 GRIT SIZE NUMBER MEDIUM GRIT ZIRCONIA ALUMINA ABRASIVE MATERIAL RESIN BOND FIBERGLASS BACKING MATERIAL
  • CONICAL TYPE
  • 5/8 INCH-11 TPI SHANK SIZE
  • SURFACE PREPARATION, CLEANING, FINISHING APPLICATION
  • 7 INCH DIAMETER
  • 8600 RPM SPEED RATING
  • ROUND SHANK MOUNTING TYPE
  • 60 GRIT SIZE NUMBER
  • MEDIUM GRIT
  • ZIRCONIA ALUMINA ABRASIVE MATERIAL
  • RESIN BOND
  • FIBERGLASS BACKING MATERIAL
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Abrasive Discs
Product Number 48-80-8041
Product Name Abrasive Flap Disc
Disc / Backing Type Fibre
Applications & Materials Abraded Cleaning and Surface Prep; Finishing and Deburring
Mounting Round Shank
Outer / OD 7.00 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gold Reserve AO Coarse Paper PSA Disc - 63642506219 - Norton Abrasives
Specs
Disc / Backing Type Paper
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting PSA or Adhesive
View Details
Abrasive Discs - 2795088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 8.86 inch (225 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Abrasive Flap Disc - 48-80-8030 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Disc / Backing Type Fibre
Applications & Materials Abraded Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing
Mounting Round Shank
View Details
EP Diamond Disc - DKGF5811580 - CS UNITEC
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Plastics or Composites; Fiberglass
Mounting Handheld
Outer / OD 4.50 inch (114 mm)
View Details