Milwaukee Electric Tool Corporation Abrasive Disc 48-80-0632

Description
BLACK COLOR SANDING, POLISHING APPLICATION 4-1/2 INCH DIAMETER 13000 RPM SPEED RATING 50 GRIT SIZE NUMBER ALUMINUM OXIDE ABRASIVE MATERIAL FIBER BACKING MATERIAL
Datasheet
Description
BLACK COLOR SANDING, POLISHING APPLICATION 4-1/2 INCH DIAMETER 13000 RPM SPEED RATING 50 GRIT SIZE NUMBER ALUMINUM OXIDE ABRASIVE MATERIAL FIBER BACKING MATERIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Abrasive Disc - 48-80-0632 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Abrasive Disc
48-80-0632
Abrasive Disc 48-80-0632
BLACK COLOR SANDING, POLISHING APPLICATION 4-1/2 INCH DIAMETER 13000 RPM SPEED RATING 50 GRIT SIZE NUMBER ALUMINUM OXIDE ABRASIVE MATERIAL FIBER BACKING MATERIAL
  • BLACK COLOR
  • SANDING, POLISHING APPLICATION
  • 4-1/2 INCH DIAMETER
  • 13000 RPM SPEED RATING
  • 50 GRIT SIZE NUMBER
  • ALUMINUM OXIDE ABRASIVE MATERIAL
  • FIBER BACKING MATERIAL
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Abrasive Discs
Product Number 48-80-0632
Product Name Abrasive Disc
Disc / Backing Type Fibre
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Ceramic; Ceramic
Grit Size 10 # or Microns
View Details
Merit Surface Prep Very Fine Surface Conditioning Disc - 08834162565 - Norton Abrasives
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Metalworking; MRO / Welding; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Portable Grinder or Handheld
Mounting HookLoop
View Details
Abrasive Discs - 2696367 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Outer / OD 4.53 inch (115 mm)
Bore / Shank 0.874 inch (22.2 mm)
Grit Size 10 # or Microns
View Details
Ultra High Removal Grinding Wheels - XCAVATOR™ with Comfort Max™ Technology - Walter Surface Technologies
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
Outer / OD 4.50 to 9.00 inch (114 to 229 mm)
Bore / Shank 0.625 to 0.875 inch (15.87 to 22.22 mm)
View Details