Milwaukee Electric Tool Corporation Abrasive Disc 48-80-0609

Description
BLACK COLOR SANDING, POLISHING APPLICATION 9 INCH DIAMETER 7000 RPM SPEED RATING 50 GRIT SIZE NUMBER ALUMINUM OXIDE ABRASIVE MATERIAL FIBER BACKING MATERIAL
Datasheet
Description
BLACK COLOR SANDING, POLISHING APPLICATION 9 INCH DIAMETER 7000 RPM SPEED RATING 50 GRIT SIZE NUMBER ALUMINUM OXIDE ABRASIVE MATERIAL FIBER BACKING MATERIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Abrasive Disc - 48-80-0609 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Abrasive Disc
48-80-0609
Abrasive Disc 48-80-0609
BLACK COLOR SANDING, POLISHING APPLICATION 9 INCH DIAMETER 7000 RPM SPEED RATING 50 GRIT SIZE NUMBER ALUMINUM OXIDE ABRASIVE MATERIAL FIBER BACKING MATERIAL
  • BLACK COLOR
  • SANDING, POLISHING APPLICATION
  • 9 INCH DIAMETER
  • 7000 RPM SPEED RATING
  • 50 GRIT SIZE NUMBER
  • ALUMINUM OXIDE ABRASIVE MATERIAL
  • FIBER BACKING MATERIAL
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Abrasive Discs
Product Number 48-80-0609
Product Name Abrasive Disc
Disc / Backing Type Fibre
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Wheels - 4885697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 6.00 inch (152 mm)
View Details
Norton SG Blaze Flexible Speed-Lok TR - 63642595469 - Norton Abrasives
Specs
Disc / Backing Type Cloth; 1-Ply Flex Poly
Applications & Materials Abraded Blending & Intermediate Cutting; Cleaning and Surface Prep; Metalworking; MRO / Welding; Portable Grinder or Handheld; Hard-to-grind steels, alloys
Mounting QuickChange; Male Quick Change
View Details
Abrasive Discs - 2601932 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Applications & Materials Abraded Steel
Outer / OD 4.92 inch (125 mm)
Bore / Shank 0.874 inch (22.2 mm)
View Details
Surface Finishing and Blending Discs - ENDURO-FLEX 2-in-1™ Turbo - Walter Surface Technologies
Specs
Disc / Backing Type Fibre
Applications & Materials Abraded Blending & Intermediate Cutting; Finishing and Deburring; Metalworking
Outer / OD 4.50 to 5.00 inch (114 to 127 mm)
View Details