Milwaukee Electric Tool Corporation Abrasive Disc 48-80-0626

Description
BLACK COLOR SANDING, POLISHING APPLICATION 4-1/2 INCH DIAMETER 13000 RPM SPEED RATING 36 GRIT SIZE NUMBER ALUMINUM OXIDE ABRASIVE MATERIAL FIBER BACKING MATERIAL
Datasheet
Description
BLACK COLOR SANDING, POLISHING APPLICATION 4-1/2 INCH DIAMETER 13000 RPM SPEED RATING 36 GRIT SIZE NUMBER ALUMINUM OXIDE ABRASIVE MATERIAL FIBER BACKING MATERIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Abrasive Disc - 48-80-0626 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Abrasive Disc
48-80-0626
Abrasive Disc 48-80-0626
BLACK COLOR SANDING, POLISHING APPLICATION 4-1/2 INCH DIAMETER 13000 RPM SPEED RATING 36 GRIT SIZE NUMBER ALUMINUM OXIDE ABRASIVE MATERIAL FIBER BACKING MATERIAL
  • BLACK COLOR
  • SANDING, POLISHING APPLICATION
  • 4-1/2 INCH DIAMETER
  • 13000 RPM SPEED RATING
  • 36 GRIT SIZE NUMBER
  • ALUMINUM OXIDE ABRASIVE MATERIAL
  • FIBER BACKING MATERIAL
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Abrasive Discs
Product Number 48-80-0626
Product Name Abrasive Disc
Disc / Backing Type Fibre
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 179912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 2.95 inch (75 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 25 # or Microns
View Details
Merit Surface Prep Course Surface Conditioning Disc - 08834166322 - Norton Abrasives
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting QuickChange
View Details
Abrasive Disc - 48-80-0824 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Disc / Backing Type Fibre
Applications & Materials Abraded Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Outer / OD 7.00 inch (178 mm)
View Details
Blending Flap Discs for Stainless Steel and Aluminum - ENDURO-FLEX Stainless™ - Walter Surface Technologies
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Metalworking
Outer / OD 4.50 to 7.00 inch (114 to 178 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details