Milwaukee Electric Tool CorporationChisel48-62-2065
Description
SCRAPING TYPE
HIGH GRADE STEEL MATERIAL
12 INCH OVERALL LENGTH
2 INCH BLADE WIDTH
HEX SHANK TYPE
3/4 INCH SHANK SIZE
FORGED PROCESS
USED ON DEMOLITION HAMMER
Milwaukee Electric Tool Corporation
Done
Datasheet
Description
SCRAPING TYPE
HIGH GRADE STEEL MATERIAL
12 INCH OVERALL LENGTH
2 INCH BLADE WIDTH
HEX SHANK TYPE
3/4 INCH SHANK SIZE
FORGED PROCESS
USED ON DEMOLITION HAMMER
SCRAPING TYPE
HIGH GRADE STEEL MATERIAL
12 INCH OVERALL LENGTH
2 INCH BLADE WIDTH
HEX SHANK TYPE
3/4 INCH SHANK SIZE
FORGED PROCESS
USED ON DEMOLITION HAMMER