Description
CAPE, CUTTING TYPE
S2 STEEL MATERIAL
BLACK OXIDE FINISH
5 1/2 INCH OVERALL LENGTH
1/4 INCH BLADE WIDTH
1/4 BLADE WIDTH - FRACTIONAL
3/8 INCH SHANK SIZE
HEAT TREATED PROCESS
PROTO[R] BRAND
APPLICABLE STANDARD ASME B107.410
WEIGHT 0.16 LB
BLADE SIZE - FRACTIONAL J723/8S2