Milwaukee Electric Tool Corporation Wire Wheel Brush 48-52-5030

Description
FULL CABLE KNOT TYPE 0.02 INCH WIRE SIZE 4 INCH DIAMETER 12000 RPM SPEED RATING THREADED ARBOR HOLE MOUNTING TYPE 5/8 INCH-11 TPI ARBOR HOLE SIZE CARBON STEEL WIRE MATERIAL
Datasheet
Description
FULL CABLE KNOT TYPE 0.02 INCH WIRE SIZE 4 INCH DIAMETER 12000 RPM SPEED RATING THREADED ARBOR HOLE MOUNTING TYPE 5/8 INCH-11 TPI ARBOR HOLE SIZE CARBON STEEL WIRE MATERIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Wheel Brush - 48-52-5030 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Wire Wheel Brush
48-52-5030
Wire Wheel Brush 48-52-5030
FULL CABLE KNOT TYPE 0.02 INCH WIRE SIZE 4 INCH DIAMETER 12000 RPM SPEED RATING THREADED ARBOR HOLE MOUNTING TYPE 5/8 INCH-11 TPI ARBOR HOLE SIZE CARBON STEEL WIRE MATERIAL
  • FULL CABLE KNOT TYPE
  • 0.02 INCH WIRE SIZE
  • 4 INCH DIAMETER
  • 12000 RPM SPEED RATING
  • THREADED ARBOR HOLE MOUNTING TYPE
  • 5/8 INCH-11 TPI ARBOR HOLE SIZE
  • CARBON STEEL WIRE MATERIAL
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Industrial Brushes
Product Number 48-52-5030
Product Name Wire Wheel Brush
Brush Filament / Fill Material Metal Wire
Unlock Full Specs
to access all available technical data

Similar Products

Full Cable Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 12500 to 15000 rpm
View Details
Abrasive Brushes - 1884125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Stainless Steel; Specialty Blend / Other; Stainless Steel
Rotary Speed 4500 rpm
Outer / OD 2.76 inch (70 mm)
View Details
Wire Wheel Brush - 48-52-5010 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Brush Filament / Fill Material Metal Wire
View Details
Nylon Tube Brushes - NTB Series - DME Company
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Molding Applications
View Details