T-6A -- WHITE CHINESE BRISTLE BRUSH - 1"
Buckaroos, Inc.
White Chinese Bristle Brush - 1"
T-6A
Description
Ideal for adhesives on rubber and polyethylene insulations
Economically priced, with excellent quality - features plain wooden handles
Description
Ideal for adhesives on rubber and polyethylene insulations
Economically priced, with excellent quality - features plain wooden handles
Suppliers
White Chinese Bristle Brush - 1"
T-6A
Ideal for adhesives on rubber and polyethylene insulations
Economically priced, with excellent quality - features plain wooden handles
- Ideal for adhesives on rubber and polyethylene insulations
- Economically priced, with excellent quality - features plain wooden handles
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
T-6A |
|
Product Name
|
White Chinese Bristle Brush - 1" |
|
Mounting
|
None or Handheld
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Synthetic Bristle
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
6000 to 13000 rpm
View Details
Specific Product Type / Shape
Cylinder / Roller Brush
Brush Filament / Fill Material
Stainless Steel; Metal Wire
Length
3 inch (76.2 mm)
View Details
Specific Product Type / Shape
Other Type / Shape; Eraser
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Nylon
Applications
Cleaning and Surface Conditioning
View Details