Milwaukee Electric Tool Corporation Wood Spade Bit 48-27-1501

Description
SOLID, FLAT TYPE CARBON STEEL MATERIAL 6 INCH OVERALL LENGTH 1-1/2 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1-1/4 INCH SHANK SIZE HEAT TREATED PROCESS CUT MATERIAL WOOD, PLASTIC, PLYWOOD AND FORMICA PACKAGING QUANTITY 1 PER PACK
Datasheet
Description
SOLID, FLAT TYPE CARBON STEEL MATERIAL 6 INCH OVERALL LENGTH 1-1/2 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1-1/4 INCH SHANK SIZE HEAT TREATED PROCESS CUT MATERIAL WOOD, PLASTIC, PLYWOOD AND FORMICA PACKAGING QUANTITY 1 PER PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Spade Bit - 48-27-1501 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Wood Spade Bit
48-27-1501
Wood Spade Bit 48-27-1501
SOLID, FLAT TYPE CARBON STEEL MATERIAL 6 INCH OVERALL LENGTH 1-1/2 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1-1/4 INCH SHANK SIZE HEAT TREATED PROCESS CUT MATERIAL WOOD, PLASTIC, PLYWOOD AND FORMICA PACKAGING QUANTITY 1 PER PACK
  • SOLID, FLAT TYPE
  • CARBON STEEL MATERIAL
  • 6 INCH OVERALL LENGTH
  • 1-1/2 INCH MAX. BORE DIAMETER
  • HEX SHANK TYPE
  • 1-1/4 INCH SHANK SIZE
  • HEAT TREATED PROCESS
  • CUT MATERIAL WOOD, PLASTIC, PLYWOOD AND FORMICA
  • PACKAGING QUANTITY 1 PER PACK
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-27-1501
Product Name Wood Spade Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.276 inch (7.0 mm)
OAL 4.29 inch (109 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.750 inch (69.8 mm)
Material Bi-Metal
View Details
Masonry Bit - 48-20-4062 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB102UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details