Milwaukee Electric Tool Corporation Wood Spade Bit 48-27-1251

Description
SOLID TYPE CARBON STEEL MATERIAL 6 INCH OVERALL LENGTH 1-1/4 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1/4 INCH SHANK SIZE HEAT TREATED PROCESS CUT MATERIAL FORMICA, PLYWOOD, PLASTIC, WOOD
Datasheet
Description
SOLID TYPE CARBON STEEL MATERIAL 6 INCH OVERALL LENGTH 1-1/4 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1/4 INCH SHANK SIZE HEAT TREATED PROCESS CUT MATERIAL FORMICA, PLYWOOD, PLASTIC, WOOD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Spade Bit - 48-27-1251 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Wood Spade Bit
48-27-1251
Wood Spade Bit 48-27-1251
SOLID TYPE CARBON STEEL MATERIAL 6 INCH OVERALL LENGTH 1-1/4 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1/4 INCH SHANK SIZE HEAT TREATED PROCESS CUT MATERIAL FORMICA, PLYWOOD, PLASTIC, WOOD
  • SOLID TYPE
  • CARBON STEEL MATERIAL
  • 6 INCH OVERALL LENGTH
  • 1-1/4 INCH MAX. BORE DIAMETER
  • HEX SHANK TYPE
  • 1/4 INCH SHANK SIZE
  • HEAT TREATED PROCESS
  • CUT MATERIAL FORMICA, PLYWOOD, PLASTIC, WOOD
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-27-1251
Product Name Wood Spade Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 1-1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
Drill Bits - 1848128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Wood Bit
Diameter 1.260 inch (32.0 mm)
Shank Square
View Details
Professional Tool Grinding, Inc.
Specs
Product Drill
Units Fractional
Drill Type Step Drill
View Details
SST+ 135° 3/8
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details