Milwaukee Electric Tool Corporation Wood Spade Bit 48-27-0811

Description
SOLID TYPE CARBON STEEL MATERIAL 6-1/8 INCH OVERALL LENGTH 13/16 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1/4 INCH SHANK SIZE HEAT TREATED PROCESS CUT MATERIAL FORMICA, PLYWOOD, PLASTIC, WOOD
Datasheet
Description
SOLID TYPE CARBON STEEL MATERIAL 6-1/8 INCH OVERALL LENGTH 13/16 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1/4 INCH SHANK SIZE HEAT TREATED PROCESS CUT MATERIAL FORMICA, PLYWOOD, PLASTIC, WOOD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Spade Bit - 48-27-0811 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Wood Spade Bit
48-27-0811
Wood Spade Bit 48-27-0811
SOLID TYPE CARBON STEEL MATERIAL 6-1/8 INCH OVERALL LENGTH 13/16 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1/4 INCH SHANK SIZE HEAT TREATED PROCESS CUT MATERIAL FORMICA, PLYWOOD, PLASTIC, WOOD
  • SOLID TYPE
  • CARBON STEEL MATERIAL
  • 6-1/8 INCH OVERALL LENGTH
  • 13/16 INCH MAX. BORE DIAMETER
  • HEX SHANK TYPE
  • 1/4 INCH SHANK SIZE
  • HEAT TREATED PROCESS
  • CUT MATERIAL FORMICA, PLYWOOD, PLASTIC, WOOD
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-27-0811
Product Name Wood Spade Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216303 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.866 inch (22.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Carbide Tipped, 5 7/8
Specs
Drill Type Core Drill
Diameter 5.875 inch (149.2 mm)
Material Carbide
View Details
Auger Drill Bit - 48-13-0873 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Drill Type Auger Drill Bit
View Details
Unibroach® High-Speed Steel (HSS) Cutter -  - CS UNITEC
Specs
Product Drill Set
Units Fractional; Metric (optional feature)
Drill Type Core Drill
View Details