Milwaukee Electric Tool Corporation Auger Drill Bit 48-13-0873

Description
SHIP TYPE POLISHED AND COATED FLUTE FINISH 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HARDENED PROCESS TWIST FLUTE TYPE 7/8 INCH DRILL SIZE USED ON IMPACT WRENCH
Datasheet
Description
SHIP TYPE POLISHED AND COATED FLUTE FINISH 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HARDENED PROCESS TWIST FLUTE TYPE 7/8 INCH DRILL SIZE USED ON IMPACT WRENCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 48-13-0873 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Auger Drill Bit
48-13-0873
Auger Drill Bit 48-13-0873
SHIP TYPE POLISHED AND COATED FLUTE FINISH 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HARDENED PROCESS TWIST FLUTE TYPE 7/8 INCH DRILL SIZE USED ON IMPACT WRENCH
  • SHIP TYPE
  • POLISHED AND COATED FLUTE FINISH
  • 6 INCH OVERALL LENGTH
  • 3 INCH FLUTE LENGTH
  • HEX SHANK TYPE
  • 7/16 INCH SHANK SIZE
  • HARDENED PROCESS
  • TWIST FLUTE TYPE
  • 7/8 INCH DRILL SIZE
  • USED ON IMPACT WRENCH
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-13-0873
Product Name Auger Drill Bit
Product Drill
Units Fractional
Drill Type Auger Drill Bit
Diameter 0.875 inch (22.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.213 inch (5.4 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
Masonry Bit - 48-20-7484 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB127UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details