Milwaukee Electric Tool Corporation Wood Spade Bit 48-27-0751

Description
SOLID, FLAT TYPE CARBON STEEL MATERIAL 6 INCH OVERALL LENGTH 3/4 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1-1/4 INCH SHANK SIZE HEAT TREATED PROCESS CUT MATERIAL WOOD, PLASTIC, PLYWOOD AND FORMICA PACKAGING QUANTITY 1 PER PACK
Datasheet
Description
SOLID, FLAT TYPE CARBON STEEL MATERIAL 6 INCH OVERALL LENGTH 3/4 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1-1/4 INCH SHANK SIZE HEAT TREATED PROCESS CUT MATERIAL WOOD, PLASTIC, PLYWOOD AND FORMICA PACKAGING QUANTITY 1 PER PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Spade Bit - 48-27-0751 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Wood Spade Bit
48-27-0751
Wood Spade Bit 48-27-0751
SOLID, FLAT TYPE CARBON STEEL MATERIAL 6 INCH OVERALL LENGTH 3/4 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1-1/4 INCH SHANK SIZE HEAT TREATED PROCESS CUT MATERIAL WOOD, PLASTIC, PLYWOOD AND FORMICA PACKAGING QUANTITY 1 PER PACK
  • SOLID, FLAT TYPE
  • CARBON STEEL MATERIAL
  • 6 INCH OVERALL LENGTH
  • 3/4 INCH MAX. BORE DIAMETER
  • HEX SHANK TYPE
  • 1-1/4 INCH SHANK SIZE
  • HEAT TREATED PROCESS
  • CUT MATERIAL WOOD, PLASTIC, PLYWOOD AND FORMICA
  • PACKAGING QUANTITY 1 PER PACK
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-27-0751
Product Name Wood Spade Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 221620 - RS Components, Ltd.
Specs
Units Metric
Designation 20mm
Diameter 0.236 to 0.787 inch (6.0 to 20.0 mm)
View Details
Hole Saw, Carbide Tipped, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
Masonry Bit - 48-20-3954 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details