Milwaukee Electric Tool Corporation Wood Spade Bit 48-27-0441

Description
SOLID TYPE CARBON STEEL MATERIAL 6-1/16 INCH OVERALL LENGTH 7/16 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1/4 INCH SHANK SIZE HEAT TREATED PROCESS CUT MATERIAL FORMICA, PLYWOOD, PLASTIC, WOOD
Datasheet
Description
SOLID TYPE CARBON STEEL MATERIAL 6-1/16 INCH OVERALL LENGTH 7/16 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1/4 INCH SHANK SIZE HEAT TREATED PROCESS CUT MATERIAL FORMICA, PLYWOOD, PLASTIC, WOOD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Spade Bit - 48-27-0441 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Wood Spade Bit
48-27-0441
Wood Spade Bit 48-27-0441
SOLID TYPE CARBON STEEL MATERIAL 6-1/16 INCH OVERALL LENGTH 7/16 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1/4 INCH SHANK SIZE HEAT TREATED PROCESS CUT MATERIAL FORMICA, PLYWOOD, PLASTIC, WOOD
  • SOLID TYPE
  • CARBON STEEL MATERIAL
  • 6-1/16 INCH OVERALL LENGTH
  • 7/16 INCH MAX. BORE DIAMETER
  • HEX SHANK TYPE
  • 1/4 INCH SHANK SIZE
  • HEAT TREATED PROCESS
  • CUT MATERIAL FORMICA, PLYWOOD, PLASTIC, WOOD
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-27-0441
Product Name Wood Spade Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 inch (3.0 mm)
OAL 2.40 inch (61 mm)
Material Hsco
View Details
Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Masonry Bit - 48-16-9705 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Drill Type Masonry
Shank 14.000 inch (355.6 mm)
View Details