Milwaukee Electric Tool Corporation Wood Spade Bit 48-27-0195

Description
SOLID, FLAT TYPE CARBON STEEL MATERIAL 16 INCH OVERALL LENGTH 1 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1-1/4 INCH SHANK SIZE HEAT TREATED PROCESS CUT MATERIAL WOOD, PLASTIC, PLYWOOD AND FORMICA PACKAGING QUANTITY 1 PER PACK
Datasheet
Description
SOLID, FLAT TYPE CARBON STEEL MATERIAL 16 INCH OVERALL LENGTH 1 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1-1/4 INCH SHANK SIZE HEAT TREATED PROCESS CUT MATERIAL WOOD, PLASTIC, PLYWOOD AND FORMICA PACKAGING QUANTITY 1 PER PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Spade Bit - 48-27-0195 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Wood Spade Bit
48-27-0195
Wood Spade Bit 48-27-0195
SOLID, FLAT TYPE CARBON STEEL MATERIAL 16 INCH OVERALL LENGTH 1 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1-1/4 INCH SHANK SIZE HEAT TREATED PROCESS CUT MATERIAL WOOD, PLASTIC, PLYWOOD AND FORMICA PACKAGING QUANTITY 1 PER PACK
  • SOLID, FLAT TYPE
  • CARBON STEEL MATERIAL
  • 16 INCH OVERALL LENGTH
  • 1 INCH MAX. BORE DIAMETER
  • HEX SHANK TYPE
  • 1-1/4 INCH SHANK SIZE
  • HEAT TREATED PROCESS
  • CUT MATERIAL WOOD, PLASTIC, PLYWOOD AND FORMICA
  • PACKAGING QUANTITY 1 PER PACK
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-27-0195
Product Name Wood Spade Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.138 inch (3.5 mm)
OAL 2.76 inch (70 mm)
Material Hsco
View Details
Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
Drill Bit - 48-89-2728 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Diameter 0.344 inch (8.7 mm)
View Details
Unibroach® High-Speed Steel (HSS) Cutter -  - CS UNITEC
Specs
Product Drill Set
Units Fractional; Metric (optional feature)
Drill Type Core Drill
View Details