Milwaukee Electric Tool Corporation Forstner Bit 48-25-5140

Description
SELF-FEED TYPE HARDENED STEEL BLADE MATERIAL HEX SHANK TYPE 7/16 INCH SHANK SIZE 2-1/8 INCH BORING DIAMETER SWITCHBLADE[TM] BRAND USED ON 2 INCH TUBING
Datasheet
Description
SELF-FEED TYPE HARDENED STEEL BLADE MATERIAL HEX SHANK TYPE 7/16 INCH SHANK SIZE 2-1/8 INCH BORING DIAMETER SWITCHBLADE[TM] BRAND USED ON 2 INCH TUBING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Forstner Bit 48-25-5140
SELF-FEED TYPE HARDENED STEEL BLADE MATERIAL HEX SHANK TYPE 7/16 INCH SHANK SIZE 2-1/8 INCH BORING DIAMETER SWITCHBLADE[TM] BRAND USED ON 2 INCH TUBING
  • SELF-FEED TYPE
  • HARDENED STEEL BLADE MATERIAL
  • HEX SHANK TYPE
  • 7/16 INCH SHANK SIZE
  • 2-1/8 INCH BORING DIAMETER
  • SWITCHBLADE[TM] BRAND
  • USED ON 2 INCH TUBING
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-25-5140
Product Name Forstner Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 1-1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
Magnetic Drill Bits - 1239940 - RS Components, Ltd.
Specs
Diameter 1.102 inch (28.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Drill Bit - 48-89-2834 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Diameter 0.281 inch (7.1 mm)
View Details
Drill Bit - 010525 - Sandvik AB
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details