Milwaukee Electric Tool Corporation Forstner Bit 48-25-5125

Description
SELF-FEED TYPE HARDENED STEEL BLADE MATERIAL HEX SHANK TYPE 7/16 INCH SHANK SIZE 1-1/2 INCH BORING DIAMETER SWITCHBLADE[TM] BRAND USED ON 1-3/8 INCH TUBING
Datasheet
Description
SELF-FEED TYPE HARDENED STEEL BLADE MATERIAL HEX SHANK TYPE 7/16 INCH SHANK SIZE 1-1/2 INCH BORING DIAMETER SWITCHBLADE[TM] BRAND USED ON 1-3/8 INCH TUBING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Forstner Bit 48-25-5125
SELF-FEED TYPE HARDENED STEEL BLADE MATERIAL HEX SHANK TYPE 7/16 INCH SHANK SIZE 1-1/2 INCH BORING DIAMETER SWITCHBLADE[TM] BRAND USED ON 1-3/8 INCH TUBING
  • SELF-FEED TYPE
  • HARDENED STEEL BLADE MATERIAL
  • HEX SHANK TYPE
  • 7/16 INCH SHANK SIZE
  • 1-1/2 INCH BORING DIAMETER
  • SWITCHBLADE[TM] BRAND
  • USED ON 1-3/8 INCH TUBING
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-25-5125
Product Name Forstner Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216094 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 5.000 inch (127.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Bi-Metal, 5 1/2
Specs
Drill Type Core Drill
Diameter 5.500 inch (139.7 mm)
Material Bi-Metal
View Details
Wood Spade Bit - 48-27-1501 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Drill Type Spade Drill; Wood Bit
Shank Hex
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB078UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details