Milwaukee Electric Tool Corporation Forstner Bit 48-25-3001

Description
SELF FEED TYPE ALLOY STEEL MATERIAL 3-FLAT SHANK TYPE 3 INCH BORING DIAMETER USED ON 2-1/2 PIPE AND RIGID CONDUIT, 2-7/8 TUBING PACKAGING QUANTITY 1 PER CARTON WARRANTY 5 YEAR LIMITED
Datasheet
Description
SELF FEED TYPE ALLOY STEEL MATERIAL 3-FLAT SHANK TYPE 3 INCH BORING DIAMETER USED ON 2-1/2 PIPE AND RIGID CONDUIT, 2-7/8 TUBING PACKAGING QUANTITY 1 PER CARTON WARRANTY 5 YEAR LIMITED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Forstner Bit 48-25-3001
SELF FEED TYPE ALLOY STEEL MATERIAL 3-FLAT SHANK TYPE 3 INCH BORING DIAMETER USED ON 2-1/2 PIPE AND RIGID CONDUIT, 2-7/8 TUBING PACKAGING QUANTITY 1 PER CARTON WARRANTY 5 YEAR LIMITED
  • SELF FEED TYPE
  • ALLOY STEEL MATERIAL
  • 3-FLAT SHANK TYPE
  • 3 INCH BORING DIAMETER
  • USED ON 2-1/2 PIPE AND RIGID CONDUIT, 2-7/8 TUBING
  • PACKAGING QUANTITY 1 PER CARTON
  • WARRANTY 5 YEAR LIMITED
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-25-3001
Product Name Forstner Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.268 inch (6.8 mm)
OAL 2.91 inch (74 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Forstner Bit - 48-25-5143 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Drill Type Forstner
Shank Hex
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB255UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details