Milwaukee Electric Tool Corporation Forstner Bit 48-25-5143

Description
SELFEED TYPE HARDENED STEEL MATERIAL HEX SHANK TYPE 7/16 INCH SHANK SIZE 2-1/4 INCH BORING DIAMETER SWITCHBLADE[TM] BRAND INCLUDES (2) REPLACEABLE BLADE, FEED SCREW, SET SCREW, (1) HEX WRENCH
Description
SELFEED TYPE HARDENED STEEL MATERIAL HEX SHANK TYPE 7/16 INCH SHANK SIZE 2-1/4 INCH BORING DIAMETER SWITCHBLADE[TM] BRAND INCLUDES (2) REPLACEABLE BLADE, FEED SCREW, SET SCREW, (1) HEX WRENCH

Suppliers

Company
Product
Description
Supplier Links
Forstner Bit 48-25-5143
SELFEED TYPE HARDENED STEEL MATERIAL HEX SHANK TYPE 7/16 INCH SHANK SIZE 2-1/4 INCH BORING DIAMETER SWITCHBLADE[TM] BRAND INCLUDES (2) REPLACEABLE BLADE, FEED SCREW, SET SCREW, (1) HEX WRENCH
  • SELFEED TYPE
  • HARDENED STEEL MATERIAL
  • HEX SHANK TYPE
  • 7/16 INCH SHANK SIZE
  • 2-1/4 INCH BORING DIAMETER
  • SWITCHBLADE[TM] BRAND
  • INCLUDES (2) REPLACEABLE BLADE, FEED SCREW, SET SCREW, (1) HEX WRENCH
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-25-5143
Product Name Forstner Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.413 inch (10.5 mm)
OAL 5.24 inch (133 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
Drill Bit - 48-89-2742 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Diameter 0.625 inch (15.9 mm)
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB178UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details