48-25-2562 -- FORSTNER BIT
Milwaukee Electric Tool Corporation
Forstner Bit
48-25-2562
Description
SELF-FEED TYPE
ALLOY STEEL MATERIAL
HEX SHANK TYPE
7/16 INCH SHANK SIZE
2-9/16 INCH BORING DIAMETER
-
Milwaukee Electric Tool Corporation
Datasheet
Description
SELF-FEED TYPE
ALLOY STEEL MATERIAL
HEX SHANK TYPE
7/16 INCH SHANK SIZE
2-9/16 INCH BORING DIAMETER
Datasheet
Suppliers
SELF-FEED TYPE
ALLOY STEEL MATERIAL
HEX SHANK TYPE
7/16 INCH SHANK SIZE
2-9/16 INCH BORING DIAMETER
- SELF-FEED TYPE
- ALLOY STEEL MATERIAL
- HEX SHANK TYPE
- 7/16 INCH SHANK SIZE
- 2-9/16 INCH BORING DIAMETER
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
48-25-2562 |
|
Product Name
|
Forstner Bit |
|
Product
|
Drill
|
Unlock Full Specs
to access all available technical data
Similar Products
Drill Type
Core Drill
Diameter
0.875 inch (22.2 mm)
Material
Bi-Metal
View Details
Diameter
0.268 inch (6.8 mm)
OAL
2.91 inch (74 mm)
Material
High Speed Steel; Hss
View Details
Product
Drill
Units
Fractional
Drill Type
Twist; Hole Saw
View Details
Product
Drill Set
Units
Metric
Drill Type
Jobber
View Details