Milwaukee Electric Tool Corporation Forstner Bit 48-25-1751

Description
SELF FEED TYPE ALLOY STEEL MATERIAL HEX SHANK TYPE 7/16 INCH SHANK SIZE 1-3/4 INCH BORING DIAMETER USED ON 1-1/4 PIPE AND RIGID CONDUIT, 1-1/2 TUBING PACKAGING QUANTITY 1 PER CARTON WARRANTY 5 YEAR LIMITED
Datasheet
Description
SELF FEED TYPE ALLOY STEEL MATERIAL HEX SHANK TYPE 7/16 INCH SHANK SIZE 1-3/4 INCH BORING DIAMETER USED ON 1-1/4 PIPE AND RIGID CONDUIT, 1-1/2 TUBING PACKAGING QUANTITY 1 PER CARTON WARRANTY 5 YEAR LIMITED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Forstner Bit 48-25-1751
SELF FEED TYPE ALLOY STEEL MATERIAL HEX SHANK TYPE 7/16 INCH SHANK SIZE 1-3/4 INCH BORING DIAMETER USED ON 1-1/4 PIPE AND RIGID CONDUIT, 1-1/2 TUBING PACKAGING QUANTITY 1 PER CARTON WARRANTY 5 YEAR LIMITED
  • SELF FEED TYPE
  • ALLOY STEEL MATERIAL
  • HEX SHANK TYPE
  • 7/16 INCH SHANK SIZE
  • 1-3/4 INCH BORING DIAMETER
  • USED ON 1-1/4 PIPE AND RIGID CONDUIT, 1-1/2 TUBING
  • PACKAGING QUANTITY 1 PER CARTON
  • WARRANTY 5 YEAR LIMITED
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-25-1751
Product Name Forstner Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw Arbor For Hole Saws 9/16 - 1-3/16
Specs
Drill Type Core Drill
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
View Details
Hole Saws & Core Drill Bits - 216375 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.638 inch (67.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saws - RHS/RS - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Hole Saw
View Details
29 Piece Metric Colbalt Steel Drill Bit Set - 92125M - Gray Tools Canada Inc.
Specs
Product Drill Set
Units Metric
Drill Type Jobber
View Details