Milwaukee Electric Tool Corporation Forstner Bit 48-25-1371

Description
SELF FEED TYPE ALLOY STEEL MATERIAL HEX SHANK TYPE 7/16 INCH SHANK SIZE 1-3/8 INCH BORING DIAMETER USED ON 1 PIPE AND RIGID CONDUIT, 1-1/4 TUBING PACKAGING QUANTITY 1 PER CARTON WARRANTY 5 YEAR LIMITED
Datasheet
Description
SELF FEED TYPE ALLOY STEEL MATERIAL HEX SHANK TYPE 7/16 INCH SHANK SIZE 1-3/8 INCH BORING DIAMETER USED ON 1 PIPE AND RIGID CONDUIT, 1-1/4 TUBING PACKAGING QUANTITY 1 PER CARTON WARRANTY 5 YEAR LIMITED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Forstner Bit 48-25-1371
SELF FEED TYPE ALLOY STEEL MATERIAL HEX SHANK TYPE 7/16 INCH SHANK SIZE 1-3/8 INCH BORING DIAMETER USED ON 1 PIPE AND RIGID CONDUIT, 1-1/4 TUBING PACKAGING QUANTITY 1 PER CARTON WARRANTY 5 YEAR LIMITED
  • SELF FEED TYPE
  • ALLOY STEEL MATERIAL
  • HEX SHANK TYPE
  • 7/16 INCH SHANK SIZE
  • 1-3/8 INCH BORING DIAMETER
  • USED ON 1 PIPE AND RIGID CONDUIT, 1-1/4 TUBING
  • PACKAGING QUANTITY 1 PER CARTON
  • WARRANTY 5 YEAR LIMITED
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-25-1371
Product Name Forstner Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

PCB Drill Bits - 2156996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.067 inch (1.7 mm)
Shank 0.125 inch (3.2 mm)
View Details
Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.750 inch (69.8 mm)
Material Bi-Metal
View Details
Masonry Bit - 48-20-7421 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB204UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details