Milwaukee Electric Tool Corporation Forstner Bit 48-25-1252

Description
SELF FEED TYPE ALLOY STEEL MATERIAL HEX SHANK TYPE 7/16 INCH SHANK SIZE 1-1/4 INCH BORING DIAMETER USED FOR 3/4 PIPE AND RIGID CONDUIT, 1-1/8 TUBING PACKAGING TYPE CLAMSHELL PACKAGING QUANTITY 1 WARRANTY LIFETIME LIMITED
Datasheet
Description
SELF FEED TYPE ALLOY STEEL MATERIAL HEX SHANK TYPE 7/16 INCH SHANK SIZE 1-1/4 INCH BORING DIAMETER USED FOR 3/4 PIPE AND RIGID CONDUIT, 1-1/8 TUBING PACKAGING TYPE CLAMSHELL PACKAGING QUANTITY 1 WARRANTY LIFETIME LIMITED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Forstner Bit 48-25-1252
SELF FEED TYPE ALLOY STEEL MATERIAL HEX SHANK TYPE 7/16 INCH SHANK SIZE 1-1/4 INCH BORING DIAMETER USED FOR 3/4 PIPE AND RIGID CONDUIT, 1-1/8 TUBING PACKAGING TYPE CLAMSHELL PACKAGING QUANTITY 1 WARRANTY LIFETIME LIMITED
  • SELF FEED TYPE
  • ALLOY STEEL MATERIAL
  • HEX SHANK TYPE
  • 7/16 INCH SHANK SIZE
  • 1-1/4 INCH BORING DIAMETER
  • USED FOR 3/4 PIPE AND RIGID CONDUIT, 1-1/8 TUBING
  • PACKAGING TYPE CLAMSHELL
  • PACKAGING QUANTITY 1
  • WARRANTY LIFETIME LIMITED
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-25-1252
Product Name Forstner Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 216016 - RS Components, Ltd.
Specs
Units Metric
Designation 51mm, 16mm
Diameter 2.008 inch (51.0 mm)
View Details
Professional Tool Grinding, Inc.
Specs
Product Drill
Units Fractional
Drill Type Gundrill
View Details
SST+ 135° Jobbers, Letter for High Tensile Steel -  - Walter Surface Technologies
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Jobber
View Details